EN
  • EN
  • DE

PAV3137S-4DBN2-T1

Part No PAV3137S-4DBN2-T1
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Description Thermo-variable Chip Attenuator, 1512, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Attenuation Value 4 dB
Impedance 50 Ω
Length 3.7 mm
Max Thickness 1.5 mm
Power Rating 2 W
Width 3.1 mm
Win Source Part Number 1159087-PAV3137S-4DBN2-T1
Categories Chip Resistor - Surface Mount
Manufacturer Susumu
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAV3137S-4DBN2-T1 CAD Model

Description

This chip resistor is a high-quality surface mount resistor that can be used in various applications such as power supplies, amplifiers, and filters.

    You May Also Be Interested in

    Walsin Technology Corporation
    RES 75K OHM 1% 1/8W 0805
    Need more? Email Us
    Yageo
    RES SMD 1M OHM 5% 1/8W 0805
    Lowest to $0.0118
    Yageo
    RES SMD 16K OHM 5% 1/4W 1206
    Lowest to $0.0053
    Rohm Semiconductor
    RES 120 OHM 1% 1.5W 1206 WIDE
    Need more? Email Us
    Yageo
    RES 26.7K OHM 1% 1/20W 0201
    Lowest to $0.0007
    Panasonic
    RES 1K OHM 0.05% 1/4W 0805
    Need more? Email Us
    Panasonic
    RES SMD 2.7K OHM 1% 1/10W 0603
    Lowest to $0.0050
    Panasonic
    RES SMD 1.8M OHM 1% 1/10W 0603
    Lowest to $0.0038
    Panasonic
    RES 33 OHM 1% 1/4W 0402
    Lowest to $0.0518

    Top Sellers

    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $7.1279

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess