EN
  • EN
  • DE

SFCF0512H1BK1TO-I-MS-553-SMA

Part No SFCF0512H1BK1TO-I-MS-553-SMA
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEM CARD COMPACTFLASH 512MB SLC / Memory Card CompactFlash® 512MB SLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series C-300
Package Tray
Product Status Obsolete
Memory Type CompactFlash®
Memory Size 512MB
Technology SLC
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SFCF0512
Other Names 1052-1004,603240,SFCF0512H1BK1TOIMS553SMA
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8523.51.0000
Win Source Part Number 1243265-SFCF0512H1BK1TO-I-MS-553-SMA
Ultra Librarian 3D Model Ultra Librarian SFCF0512H1BK1TO-I-MS-553-SMA CAD Model

Description

The SFCF0512H1BK1TO-I-MS-553-SMA is an industrial-grade CompactFlash card manufactured by Swissbit NA Inc. This robust storage solution is designed for critical applications requiring high reliability, endurance, and performance in harsh environments.

Applications

  • Industrial Control Systems
  • Embedded Systems
  • Medical Devices
  • Transportation and Automotive
  • Surveillance Systems
  • Aerospace Applications

Features

  • Capacity: 512MB
  • Form Factor: CompactFlash
  • Interface: IDE/PATA
  • Operating Temperature: -40°C to +85°C (Industrial Temperature)
  • Advanced Flash Management: Includes wear leveling, bad block management, and error correction code (ECC) to ensure data integrity and extend lifespan.
  • Power Fail Protection: Prevents data loss in the event of sudden power interruptions.
  • High-Speed Data Transfer: Optimized for fast read/write speeds to support demanding applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • High Reliability: Ensures data integrity and availability in harsh industrial environments.
  • Extended Lifespan: Offers a long operational life due to advanced flash management techniques.
  • High Performance: Enables fast and efficient data processing, reducing bottlenecks in critical applications.
  • Reduced Downtime: Minimizes the risk of system failures and data loss, leading to less downtime and maintenance costs.
  • Wide Operating Temperature Range: Suitable for deployment in extreme temperature conditions without performance degradation.

Additional Details

The SFCF0512H1BK1TO-I-MS-553-SMA CompactFlash card utilizes high-quality NAND flash memory and advanced controller technology. The 'MS' likely denotes a specific customer or application customization. The '553' probably denotes a specific firmware or hardware revision. The 'SMA' might refer to a specific manufacturing or testing process. This card complies with industry standards for shock, vibration, and humidity, making it ideal for critical embedded systems where data reliability and availability are paramount.

You May Also Be Interested in

Tripp Lite
USB 3.0 SUPERSPEED SD/MICRO SD M
Need more? Email Us
SanDisk
MEMORY CARD FLASH 32MB
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 2GB SLC
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 512MB SLC
Need more? Email Us
Swissbit NA Inc.
MEM CD SDHC SDXC 16GB 10UHS 1TLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD SD 512MB 10 UHS 1 SLC
Need more? Email Us
Tripp Lite
SUPERSPEED MULTI-DRIVE MEMORY CA
Need more? Email Us
Viking Tech
MEM CARD MICROSD 1GB CLASS 6 SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 64MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess