EN
  • EN
  • DE

P23495

Part No P23495
Manufacturer Switchcraft Inc.
Catalog Switches Accessories - Caps
Description CAP PUSHBUTTON SQUARE WHITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer Switchcraft Inc.
Status Active
Switch Type Pushbutton
Shape Square, Concave
Color White
Illumination Illumination Optional
For Use With/Related Products US Series
Mounting Snap Fit
Size 12.70mm L x 12.70mm W x 5.20mm H
Win Source Part Number 1094700-P23495
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P23495 CAD Model

Description

The Switchcraft Inc. 1094700-P23495 is a white push-button switch designed for use with the US series.

  • Color: White
  • Type: Push-Button Switch
  • Series: US
  • Shape: Square, Concave
  • Dimensions: 12.70mm L x 12.70mm W x 5.20mm H
  • Mounting: Snap-Fit
  • Illumination: Optional
  • Category: Switches
  • Status: Active

You May Also Be Interested in

Omron
CAP PUSHBUTTON ROUND YELLOW
Need more? Email Us
Omron
CAP PUSHBUTTON RECTANGULAR WHITE
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE YELLOW
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE WHITE
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND BLACK
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE WHITE
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE GREEN
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND GREEN
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE RED
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess