EN
  • EN
  • DE

SS-01GL13PT

Part No SS-01GL13PT
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACT SPDT 100MA 125V  /  Switch SPDT Chassis Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Mfr Omron Electronics Inc-EMC Div
Series SS-P
Package Tray
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 100mA (AC/DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 30 V
Actuator Type Lever, Simulated Roller
Mounting Type Chassis Mount
Termination Style Quick Connect - 0.110" (2.8mm)
Ingress Protection IP40
Operating Force 51gf
Release Force 5.099gf
Differential Travel 0.031" (0.8mm)
Overtravel 0.039" (1.0mm)
Temperature Range - Operating -25°C ~ 85°C
Operating Position 0.420" (10.7mm)
Electrical Life 200,000 Cycles
Mechanical Life 1,000,000 Cycles
Base Product Number SS-01GL
Other Names SW780,SS-01GL13PT BY OMZ,SS01GL13PTBYOMZ,SS01GL13PT
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.7000
Win Source Part Number 1233422-SS-01GL13PT
Ultra Librarian 3D Model Ultra Librarian SS-01GL13PT CAD Model

Description

The SS-01GL13PT is a snap action switch manufactured by Omron. It is a highly reliable and durable switch designed for a wide range of industrial and commercial applications. It is part of Omron's SS series of subminiature snap action switches, known for their compact size, high precision, and long lifespan.

Applications

  • Industrial equipment
  • Office automation equipment
  • Vending machines
  • Testing equipment
  • Security systems

Features

  • Subminiature size: Allows for use in compact devices.
  • Snap action mechanism: Provides quick and reliable switching.
  • High precision: Ensures accurate operation.
  • Long lifespan: Offers extended service life.
  • Pin plunger actuator: Provides direct actuation.

Benefits

  • Increased reliability: Durable construction minimizes downtime.
  • Simplified design: Compact size facilitates integration into various applications.
  • Improved performance: High precision switching ensures accurate operation.
  • Cost-effective solution: Long lifespan reduces replacement costs.
  • Enhanced safety: Reliable switching contributes to safe operation.

The SS-01GL13PT features a pin plunger actuator that provides direct actuation. It has a contact rating of 0.1A at 30VDC, making it suitable for low-current applications. The switch's mechanical life is rated for 30 million operations minimum, ensuring long-term reliability. The operating temperature ranges from -25°C to +85°C, making it suitable for use in a wide range of environments. The switch is also RoHS compliant, ensuring that it meets environmental standards. Its compact size and high reliability make it an ideal choice for applications where space is limited and dependable performance is crucial. The quick snap action of the switch provides clean and consistent switching, minimizing the risk of contact bounce. The switch is available in a variety of terminal styles, allowing for easy integration into different circuit designs. The SS-01GL13PT is a versatile and reliable switch that offers a combination of performance, durability, and compact size.

You May Also Be Interested in

Omron
SWITCH SNAP ACT 3PST-NC 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Omron
SWITCH LIMIT SPDT 5A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION DPST 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACT 3PST-NC 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9198 $52.5564
42+ $2.3958 $100.6236
65+ $2.3209 $150.8585
90+ $2.2460 $202.1400
116+ $2.1712 $251.8592
155+ $1.9466 $301.7230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,192 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess