EN
  • EN
  • DE

FRA804G

Part No FRA804G
Manufacturer Taiwan Semiconductor
Description 8.0 AMPS. Glass Passivated Fast Recovery Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1175628-FRA804G
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FRA804G CAD Model

Description

The FRA804G is a fast recovery rectifier diode manufactured by Taiwan Semiconductor. It is designed for use in high-frequency rectification applications where fast switching speeds and low forward voltage drop are required. This diode is commonly used in power supplies, inverters, and other electronic circuits.

Applications

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in SMPS circuits.
  • Inverters: Employed in inverters for converting DC to AC power.
  • Freewheeling Diodes: Used as freewheeling diodes to protect inductive loads.
  • High-Frequency Rectification: Applied in circuits requiring fast rectification of high-frequency signals.
  • DC-DC Converters: Utilized in DC-DC converters for voltage regulation.

Features

  • Fast Recovery Time: Offers a fast reverse recovery time (trr) for high-frequency operation.
  • Low Forward Voltage Drop: Features a low forward voltage drop (VF) for reduced power losses.
  • High Surge Current Capability: Designed to withstand high surge currents.
  • Glass Passivated Junction: Provides high reliability and stability.
  • Lead-Free Finish: Compliant with RoHS standards for environmental protection.
  • DO-201AD Package: Supplied in a standard DO-201AD package for easy mounting.

Benefits

  • Improved Efficiency: Fast recovery time and low forward voltage drop minimize power losses.
  • Enhanced Reliability: Glass passivated junction ensures stable and reliable operation.
  • Simplified Circuit Design: Standard package and electrical characteristics facilitate easy integration.
  • Protection against Overcurrent: High surge current capability protects the diode from damage due to overcurrent events.

Additional Details

The FRA804G has a maximum repetitive peak reverse voltage (VRRM) of 400V and a maximum average forward rectified current (IF(AV)) of 8.0A. The fast recovery time is typically in the nanosecond range. The device is designed to operate over a wide temperature range, typically from -65°C to +175°C. The DO-201AD package is a standard through-hole package, making it easy to mount on printed circuit boards. This diode is commonly used in applications where fast switching speeds and low power losses are critical. The glass passivated junction enhances the diode's reliability and stability, ensuring long-term performance. The FRA804G is a cost-effective solution for fast recovery rectification in various electronic applications. Its robust design and electrical characteristics make it a suitable choice for demanding environments.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess