EN
  • EN
  • DE

BK0603HR601-T

Part No BK0603HR601-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 600 OHM 0201 / 600 Ohms @ 100 MHz Signal Line Ferrite Bead 0201 (0603 Metric) 250mA 800mOhm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr Taiyo Yuden
Series BK
Package Tape & Reel
Product Status Obsolete
Filter Type Signal Line
Impedance @ Frequency 600 Ohms @ 100 MHz
Current Rating (Max) 250mA
DC Resistance (DCR) (Max) 800mOhm
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0201 (0603 Metric)
Mounting SMD (SMT)
Height (Max) 0.013" (0.33mm)
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names BK0603HR601-T-ND,BK0603HR601T,587-6036-6,LF BK 0603HR601-T,587-6036-2,587-6036-1
Standard Package 15,000
Win Source Part Number 1116151-BK0603HR601-T
Ultra Librarian 3D Model Ultra Librarian BK0603HR601-T CAD Model

Description

The Taiyo Yuden BK ferrite bead is a reliable and efficient option for use in signal line filters.

  • Manufacturer: Taiyo Yuden
  • Application: Signal Line Filter
  • Current Rating: 250mA
  • Impedance: 600 Ohms @ 100 MHz
  • Maximum DC Resistance: 800mOhm
  • Package: 0201 (0603 Metric)
  • Temperature Range: -55°C to 125°C
  • Height: 0.013" (0.33mm)
  • Dimensions: 0.024" L x 0.012" W (0.60mm x 0.30mm)
  • Series: BK

You May Also Be Interested in

Murata Electronics North America
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0875
Murata Electronics North America
FERRITE BEAD 22 OHM 0603 1LN
Lowest to $0.0583
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.1063
Murata Electronics North America
FERRITE BEAD 2.5 KOHM 0603 1LN
Lowest to $0.0271
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.1467
Murata Electronics North America
FERRITE BEAD 75 OHM 0603 1LN
Lowest to $0.0161
Murata Electronics North America
FERRITE BEAD 26 OHM 0603 1LN
Lowest to $0.0131
Wurth Electronics Inc
Multilayer-SMD-Ferrite | FERRITE BEAD 1 KOHM 0603 1LN
Lowest to $0.0708
Wurth Electronics Inc
WE-MPSB EMI Multilayer Power Suppression Bead | FERRITE BEAD 100 OHM 1812 1LN
Lowest to $0.5735

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9,095+ $0.0064 $58.2080
21,740+ $0.0053 $115.2220
34,095+ $0.0051 $173.8845
46,515+ $0.0050 $232.5750
60,980+ $0.0048 $292.7040
81,085+ $0.0043 $348.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,760 pieces
MOQ: 9095 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess