EN
  • EN
  • DE

BK1005LM182-T

Part No BK1005LM182-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 1.8 KOHM 0402 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Number of Lines 1
Impedance @ Frequency 1.8 kOhm @ 100MHz
Current Rating (Max) 120mA
DC Resistance (DCR) (Max) 900 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.022" (0.55mm)
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Win Source Part Number 011607-BK1005LM182-T
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian BK1005LM182-T CAD Model

Description

Features and Benefits of BK1005LM182-T

  • High Q factor for efficient energy storage.
  • Compact size (1.0mm x 0.5mm) ideal for miniaturized circuit designs.
  • Suitable for high-frequency applications providing superior performance.

Applications

  • Smartphones and Tablets
  • RF Modules
  • Wireless Communication Devices

Featuring excellent stability and reliability, the BK1005LM182-T is an optimal choice for advanced electronic designs requiring high-frequency stability and performance in compact spaces.

You May Also Be Interested in

Sunlord
FERRITE BEAD 1K OHM 0402 1LN / 1 kOhms @ 100 MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.2Ohm
Lowest to $0.0268
Sunlord
FERRITE BEAD 22 OHM 0603 1LN
Lowest to $0.0216
Sunlord
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0087
TDK Corporation
FERRITE BEAD 300 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0386
TDK Corporation
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0275
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0077
Taiyo Yuden
FERRITE BEAD 1.8K OHM 0805 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 60 OHM 0603 1LN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess