EN
  • EN
  • DE
  • IT

EMK107F474ZA-T

Part No EMK107F474ZA-T
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description CAP CER 0.47UF 16V Y5V 0603
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Features 0.47 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Manufacturer Taiyo Yuden
Series M
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount, MLCC
Package 0603 (1608 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 587-1261-6, CE EMK107 F474ZA-T, 587-1261-1, 587-1261-2, CE EMK107 F47AZA-T, EMK107F474ZAT, CE EMK107 F474ZA-T
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870430-EMK107F474ZA-T
Ultra Librarian 3D Model Ultra Librarian EMK107F474ZA-T CAD Model

Description

The Taiyo Yuden EMK107F474ZA-T is a ceramic capacitor that belongs to the category of capacitors.

  • Product: EMK107F474ZA-T
  • Category: Capacitors
  • Capacitance: 0.47μF
  • Voltage Rating: 16V
  • Win Source Part Number: 870430
  • Mounting Type: Surface Mount
  • Package Size: 0603 (1608 Metric)
  • Series: M
  • Operating Temperature: -30°C to 85°C

You May Also Be Interested in

Kemet
CAP CER 1000PF 200V BX RADIAL
Need more? Email Us
Kemet
CAP CER 4.7UF 50V X5R 1206
Lowest to $0.1318
Murata Electronics North America
CAP CER MLCC / 2200 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0296
Samsung
CAP CER 4700PF 50V X7R 0805 / 4700 pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Lowest to $0.2060
Pulse
CAP CER 5600PF 50V X7R 0603 / 5600 pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Lowest to $0.1344
Samsung
CAP CER 3.3UF 10V X7R 0805 / 3.3 μF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
TDK Corporation
CAP CER 0.068UF 630V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 0.039UF 50V X7R 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 2200PF 1KV X7R 1812 / 2200 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Lowest to $0.3661

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess