EN
  • EN
  • DE

EMK325F685ZHT

Part No EMK325F685ZHT
Manufacturer Taiyo Yuden
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1146039-EMK325F685ZHT
Categories Custom Parts
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMK325F685ZHT CAD Model

Description

The EMK325F685ZHT is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. This capacitor is designed for general-purpose applications, offering stable performance and reliability in a compact package. It is commonly used for decoupling, bypass, and filtering in electronic circuits.

Applications

  • Decoupling: Providing local decoupling for integrated circuits (ICs) to reduce noise and voltage fluctuations.
  • Bypass: Bypassing AC signals to ground, reducing noise and interference.
  • Filtering: Filtering unwanted frequencies in signal lines and power supplies.
  • Timing Circuits: Used in timing circuits and oscillators.
  • General-Purpose Applications: Suitable for a wide range of electronic circuits.

Features

  • Multilayer Ceramic Capacitor (MLCC): Offers high capacitance values in a small size.
  • SMD Package: Designed for surface mount technology (SMT) assembly.
  • High Capacitance Value: 6.8μF capacitance for efficient energy storage.
  • Voltage Rating: Specified voltage rating for safe operation in various circuits.
  • Temperature Characteristics: Stable performance over a wide temperature range.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Compact Size: Saves valuable board space in electronic designs.
  • High Performance: Provides stable and reliable performance.
  • Easy to Use: Suitable for automated assembly processes.
  • Versatile: Can be used in a wide range of applications.

Additional Details

The EMK325F685ZHT has a capacitance value of 6.8μF (microfarads). The voltage rating is typically 25V, but it's important to verify this with the datasheet. The package size is 1210 (3225 metric). This capacitor typically uses X5R or X7R dielectric material, offering stable performance over a wide temperature range. The operating temperature range is typically -55°C to +85°C or +125°C, depending on the dielectric material. MLCCs are known for their low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance), which makes them suitable for high-frequency applications. The tolerance of the capacitance value affects the accuracy of the component, so consult the datasheet for tolerance specifications. Always refer to the official Taiyo Yuden datasheet for accurate specifications and recommended usage guidelines, including soldering profiles and voltage derating information.

You May Also Be Interested in

Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Holtek
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Panasonic
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Rochester Electronics
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess