EN
  • EN
  • DE

F6KY1G960B4NF-Z

Part No F6KY1G960B4NF-Z
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 1.96GHZ PCS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Frequency - Center 1.96GHz
Bandwidth 58.8MHz
Insertion Loss 2.8dB
Applications PCS
Mounting SMD (SMT)
Height (Max) 0.020" (0.50mm)
Dimension 0.055" L x 0.039" W (1.40mm x 1.00mm)
Win Source Part Number 015765-F6KY1G960B4NF-Z
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian F6KY1G960B4NF-Z CAD Model

Description

F6KY1G960B4NF-Z Description

The F6KY1G960B4NF-Z component is designed for high-speed data processing applications, offering superior performance in data-intensive environments. It is equipped to support the demands of modern computing technologies.

  • Applications:
    • Data Centers
    • Networking Equipment
    • High-Performance Computing
  • Features and Benefits:
    • High-Speed Processing: Capable of processing large volumes of data efficiently.
    • Enhanced Connectivity: Supports multiple interface options for broader compatibility.
    • Scalable Solution: Easily adaptable for expanding system requirements.
  • Additional Details:
    • Low Latency: Optimized for quick data transfers.
    • Thermal Management: Equipped with temperature regulation features.

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3199 $59.1815
445+ $0.2624 $116.7680
685+ $0.2543 $174.1955
940+ $0.2460 $231.2400
1,215+ $0.2379 $289.0485
1,630+ $0.2132 $347.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess