EN
  • EN
  • DE

HMK325 B7684MN-T

Part No HMK325 B7684MN-T
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description Medium-High Voltage Multilayer Ceramic Capacitors, 100V, 0.68 uF, ± 20 %, 1210, X7R, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 680 nF
Mounting SMD (SMT)
Case / Package 1210
Height 2.1 mm
Material Ceramic
Max Length 3.5 mm
Maximum Operating Temperature 125 °C
Max Thickness 2.1 mm
Max Width 2.7 mm
Min Length 2.9 mm
Min Operating Temperature -55 °C
Min Thickness 1.7 mm
Min Width 2.3 mm
Tolerance 20 %
Voltage Rating 100 V
Voltage Rating (DC) 100 V
Win Source Part Number 1008626-HMK325 B7684MN-T
Categories Ceramic Capacitors
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMK325 B7684MN-T CAD Model

Description

The HMK325 B7684MN-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It is designed for various applications requiring stable performance and reliability, especially in high-frequency circuits.

Applications

  • Mobile communication devices: Used in smartphones, tablets, and other mobile devices for filtering, decoupling, and bypass applications.
  • Wireless LAN (WLAN) modules: Employed in WLAN modules for impedance matching and filtering.
  • Bluetooth modules: Used in Bluetooth modules for signal conditioning and filtering.
  • RF circuits: Found in RF amplifiers, oscillators, and mixers for impedance matching and filtering.
  • High-frequency circuits: Suitable for use in high-frequency circuits requiring stable capacitance values.

Features

  • Multilayer ceramic construction: Provides high stability and low losses at high frequencies.
  • Small size: Compact dimensions allow for high-density mounting on printed circuit boards (PCBs).
  • High Q-factor: Offers low energy dissipation, resulting in improved circuit performance.
  • Tight tolerance: Provides accurate capacitance values for precise circuit performance.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit efficiency.
  • Excellent temperature stability: Maintains stable capacitance values over a wide temperature range.
  • RoHS compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Stable performance: Provides reliable and consistent performance at high frequencies.
  • High efficiency: Low ESR minimizes power losses and improves circuit efficiency.
  • Space-saving design: Compact size allows for high-density mounting.
  • Precise performance: Tight tolerance ensures accurate capacitance values.
  • Wide operating temperature range: Suitable for use in various environments.

Additional Details

The HMK325 series of capacitors from Taiyo Yuden are available in various capacitance values, voltage ratings, and case sizes. Refer to the Taiyo Yuden datasheet for the HMK325 series for detailed specifications, including capacitance values, voltage ratings, temperature coefficients, and package dimensions.

You May Also Be Interested in

Kemet
2200 pF ±2% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Need more? Email Us
Kemet
0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Kemet
1 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
TDK Corporation
0.1 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Need more? Email Us
TDK Corporation
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
Walsin Technology Corporation
0.4 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0061

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess