EN
  • EN
  • DE

LEMC3225T6R8M

Part No LEMC3225T6R8M
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 360 mA
Inductance 6.8 µH
Inductance Tolerance 20 %
RoHS Compliant
Win Source Part Number 1069353-LEMC3225T6R8M
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LEMC3225T6R8M CAD Model

Description

The LEMC3225T6R8M is a multilayer ceramic inductor manufactured by Taiyo Yuden. Part of the LEMC3225 series, it's known for its compact size, high Q-factor, and excellent high-frequency performance. The '6R8' in the part number indicates an inductance value of 6.8 µH (microhenries).

Applications

  • High-Frequency Circuits: Suitable for impedance matching, filtering, and tuning in RF circuits.
  • Wireless Communication: Used in smartphones, tablets, Bluetooth modules, and other wireless devices.
  • RF Modules: Employed in various radio frequency modules for impedance matching and filtering.
  • Consumer Electronics: Integrated into audio equipment, TVs, and gaming consoles for signal processing and noise reduction.
  • Power Amplifiers: Used for impedance matching and filtering in power amplifier stages.

Features

  • Compact Size: 3.2 x 2.5 mm footprint, ideal for space-constrained applications.
  • Multilayer Ceramic Construction: Provides high Q-factor and stable performance.
  • High Self-Resonant Frequency (SRF): Enables operation in high-frequency applications.
  • Excellent Q-Factor: Minimizes losses and improves circuit efficiency.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits

  • Efficient Signal Processing: Enables efficient signal transfer and filtering in RF circuits.
  • Stable Performance: Maintains stable inductance and Q-factor across a wide frequency and temperature range.
  • Reduced Losses: High Q-factor minimizes losses and improves circuit efficiency.
  • Compact Design: Facilitates miniaturization of electronic devices.
  • Reliable Operation: Ensures stable and consistent performance in various applications.

Additional Details

The LEMC3225T6R8M inductor has an inductance value of 6.8 µH with a tolerance that is typically around ±20%. It has a high self-resonant frequency (SRF), making it well-suited for high-frequency applications. The operating temperature range typically spans from -40°C to +85°C. Designed for surface mount technology (SMT), enabling efficient automated assembly in high-volume production. This inductor is frequently used in matching networks and RF filters to optimize signal transmission and reception. Its ceramic construction provides excellent temperature stability and reliability. The multilayer design contributes to its compact size and high Q-factor, making it a preferred choice for space-constrained and high-performance applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess