EN
  • EN
  • DE

NRS6012T5R3MMGJ

Part No NRS6012T5R3MMGJ
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description SMD POWER INDUCTORS(NR SERIES/NR SERIES H TYPE/S TYPE/V TYPE)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Series NRS
Packaging Reel - TR
Type Wirewound
Material - Core Ferrite
Inductance 5.3μH
Tolerance ±20%
Current Rating 1.55A
Current - Saturation 1.5A
Shielding Shielded
DC Resistance (DCR) 150 mOhm Max
Frequency - Self Resonant 34MHz
Operating Temperature Range -25°C ~ 125°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Size 0.236" L x 0.236" W (6.00mm x 6.00mm)
Height - Seated (Maximum) 0.047" (1.20mm)
Win Source Part Number 1232135-NRS6012T5R3MMGJ
Manufacturer Homepage www.t-yuden.com/
Popularity Medium
Supply and Demand Status Limited
Family Name NR
Introduction Date August 24, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian NRS6012T5R3MMGJ CAD Model

Description

The Taiyo Yuden NRS series wirewound shielded inductor is an ideal choice for applications that require high inductance and low DC resistance.

  • Inductance: With an inductance of 5.3μH
  • Current Rating: and a current rating of 1.55A, this inductor is capable of handling a wide range of applications.
  • Core Material: The ferrite core material ensures high performance and reliability, with a current saturation rating of 1.5A
  • Tolerance: and a tolerance of ±20%.
  • Operating Temperature: The inductor operates @ a temperature range of -25°C to 125°C
  • Frequency Self-Resonant: and has a frequency self-resonant of 34MHz.
  • Size: The size of the inductor is 0.236" L x 0.236" W (6.00mm x 6.00mm)
  • Mounting: and is mounted using SMD technology.
  • Packaging: The NRS series inductors are available in reel packaging
  • Applications: and are suitable for use in various applications such as power supplies, automotive electronics, and telecommunications.

You May Also Be Interested in

Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
Toko America Inc.
Lowest to $18.4996
Toshiba Semiconductor and Storage
Need more? Email Us
Toko America Inc.
Lowest to $14.7725
Bourns Inc.
Lowest to $0.3444
Others
Need more? Email Us
Anaren
RF Couplers Bi-directional Coupling 10.5dB 1.5GHz to 2.2GHz T/R
Lowest to $4.9662
Sanken
Need more? Email Us
Bourns Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1831 $50.3525
670+ $0.1502 $100.6340
1,035+ $0.1455 $150.5925
1,425+ $0.1408 $200.6400
1,840+ $0.1361 $250.4240
2,460+ $0.1221 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess