EN
  • EN
  • DE

UMK316B273KQ-T

Part No UMK316B273KQ-T
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Taiyo Yuden
Win Source Part Number 399180-UMK316B273KQ-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMK316B273KQ-T CAD Model

Description

The UMK316B273KQ-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. This capacitor is characterized by its high capacitance value, small size, and excellent reliability. It is designed for general-purpose applications in electronic circuits where stable capacitance and compact dimensions are crucial.

Applications:

  • Bypass Capacitors
  • Decoupling Capacitors
  • Smoothing Capacitors
  • Filtering Circuits
  • Timing Circuits

Features:

  • High Capacitance Value: 27 nF (273) provides ample charge storage capacity.
  • Compact 1206 Package Size: Allows for high-density mounting on circuit boards.
  • X5R Dielectric: Offers stable capacitance over a wide temperature range (-55°C to +85°C).
  • 1 kV Voltage Rating: Suitable for applications with high voltage requirements.
  • Tape and Reel Packaging: Facilitates automated assembly processes.

Benefits:

  • Effective Noise Filtering: Reduces unwanted noise and interference in electronic circuits.
  • Stable Performance: Maintains consistent capacitance over varying temperatures and voltages.
  • Space-Saving Design: Compact size allows for efficient use of board space.
  • Reliable Operation: High-quality materials and construction ensure long-term performance.
  • Simplified Manufacturing: Tape and reel packaging streamlines automated assembly.

The UMK316B273KQ-T is constructed using a multilayer ceramic dielectric material, which provides a high capacitance value in a small package. The X5R dielectric ensures stable performance over a wide range of operating conditions, making it suitable for demanding applications. This capacitor is designed for surface-mount technology (SMT) and comes in a standard 1206 package size, allowing for easy integration into automated assembly lines. Its high voltage rating makes it suitable for use in circuits with significant voltage fluctuations.

Technical Specifications (Typical):

  • Capacitance: 27 nF (273)
  • Package Size: 1206 (3.2 mm x 1.6 mm)
  • Dielectric: X5R
  • Voltage Rating: 1 kV
  • Tolerance: 10%
  • Temperature Range: -55°C to +85°C

You May Also Be Interested in

Kemet
0.1 µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
2700 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
1 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Need more? Email Us
Taiyo Yuden
CAP CER 1UF 50V X5R 0805
Lowest to $0.0177
Kemet
2200 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241
Kemet
5.6 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
TDK Corporation
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess