ACB1608M-180-T: Precision Inductor for Electronics
The ACB1608M-180-T is an optimal choice for engineers seeking a reliable inductor for diverse applications, from communication equipment to power management systems.
- Inductance: 18 μH
- Current Rating: 180 mA
- Low DC Resistance: Facilitates low energy loss and high efficiency
Applications:
- DC-DC Converters
- Telecommunication Infrastructure
- Consumer Electronics
Features and Benefits:
- Compact Design: Aids in minimizing circuit layout area.
- Thermal Stability: Performs optimally across various temperatures.
- Durability: Ensures long-term performance and reliability.
With features tailored for efficiency and stability, the ACB1608M-180-T is a versatile component capable of meeting the demands of cutting-edge electronics projects.