EN
  • EN
  • DE

SI2404-D-GTR

Part No SI2404-D-GTR
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Modems - ICs and Modules
Description IC ISOMODEM GLOBAL DAA 24TSSOP / 2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Mfr Skyworks Solutions Inc.
Series ISOmodem®
Package Tape & Reel (TR)
Data Format V.21, V.22, V.23, V.29, Bell 103, Bell 212A
Baud Rates 2.4k
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number SI2404
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261053-SI2404-D-GTR
Ultra Librarian 3D Model Ultra Librarian SI2404-D-GTR CAD Model

Description

The SI2404-D-GTR is an interface modem IC and module designed for use in electronic devices.

  • Series: ISOmodem
  • Package: Tape and reel
  • Standard Packages: 2,500
  • Mounting: Surface mount device
  • Voltage Range: 3V to 3.6V
  • Data Format: V.21, V.22, V.23, V.29, Bell 103, Bell 212A
  • Baud Rates: 2.4k
  • Manufacturer: Skyworks Solutions Inc.
  • ECCN: EAR99
  • MSL level: 3 (168 hours)

You May Also Be Interested in

Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP / 33.6k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC / 2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 16-SOIC
Lowest to $15.6405
Skyworks Solutions Inc.
IC ISOMODE SYST-SIDE DAA 24TSSOP / 2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC / 2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 16-SOIC
Lowest to $12.2143
CML Microcircuits
LOW-POWER V.22 MODEM / 1.2k Modem V.21, V.22, V.23, Bell 103, Bell 202, FSK 24-TSSOP
Lowest to $7.5633
Skyworks Solutions Inc.
IC ISOMODEM GLOBAL DAA 24TSSOP / 2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP
Need more? Email Us
CML Microcircuits
V.23 COMPATIBLE MODEM / 1.2k Modem FSK, V.23 16-SOIC
Lowest to $16.3637
Skyworks Solutions Inc.
IC ISOMODEM 33.6KBPS 24-TSSOP / Modem V.34 24-TSSOP
Lowest to $9.7932
WIZnet
ETHERNT 10/100 BASE-T/TX PHY MOD
Lowest to $33.0401

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess