EN
  • EN
  • DE

SI2415-C-GT

Part No SI2415-C-GT
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Modems - ICs and Modules
Description IC ISOMODE SYST-SIDE DAA 24TSSOP / 2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Mfr Skyworks Solutions Inc.
Series ISOmodem®
Package Tube
Product Status Obsolete
Data Format V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A
Baud Rates 2.4k
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number SI2415
Standard Package 62
MSL Level 3 (168 Hours)
ECCN 5A991B2
HTSUS 8542.39.0001
Win Source Part Number 1261029-SI2415-C-GT
Ultra Librarian 3D Model Ultra Librarian SI2415-C-GT CAD Model

Description

The SI2415-C-GT is an integrated circuit that belongs to the ISOmodem™ series.

  • Data Formats: V.21, V.22, V.23, V.29, V.32, Bell 103, and Bell 212A
  • Baud Rate: 2.4k
  • Voltage Supply: 3V to 3.6V
  • Package Case: 24-TSSOP (0.173 inches or 4.40mm Width)
  • Supplier: Skyworks Solutions Inc.
  • ECCN: 5A991B2
  • HTSUS Code: 8542.39.0001
  • Product Status: Obsolete

You May Also Be Interested in

Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem V.34 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem V.34 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODE SYST-SIDE DAA 24TSSOP / 2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC MODEM ISO 33.6KBPS 24TSSOP / Modem V.34 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP / 33.6k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP
Need more? Email Us
Conexant Systems
CXD9450 - SINGLE-CHIP FAXENGINE / Modem
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem V.34 24-TSSOP
Need more? Email Us
CML Microcircuits
V.23 COMPATIBLE MODEM / 1.2k Modem FSK, V.23 16-SOIC
Lowest to $16.3637
Conexant Systems
CONEXANT L3903 V.22 MODEM IC / Modem
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess