EN
  • EN
  • DE

SI2434-C-GTR

Part No SI2434-C-GTR
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Modems - ICs and Modules
Description IC ISOMODEM SYSTEM-SIDE 24TSSOP / 33.6k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Mfr Skyworks Solutions Inc.
Series ISOmodem®
Package Tape & Reel (TR)
Product Status Obsolete
Data Format V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A
Baud Rates 33.6k
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number SI2434
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN 5A991B2
HTSUS 8542.39.0001
Win Source Part Number 1261042-SI2434-C-GTR
Ultra Librarian 3D Model Ultra Librarian SI2434-C-GTR CAD Model

Description

The SI2434-C-GTR is an obsolete electronic component manufactured by Skyworks Solutions Inc.

  • Type: Interface modem
  • Voltage Supply: 3V to 3.6V
  • Baud Rate: 33.6k
  • Use: Widely used in various electronic devices that require a stable power supply.

You May Also Be Interested in

CML Microcircuits
PACKET DATA MODEM / 19.2k Modem FSK 24-SSOP
Lowest to $96.5250
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM 33.6KBPS 24-TSSOP / Modem V.34 24-TSSOP
Lowest to $9.7932
Conexant Systems
CXD9450 - SINGLE-CHIP FAXENGINE / Modem
Need more? Email Us
Maxim Integrated
73K224 SINGLE-CHIP MODEM
Lowest to $11.7660
Conexant Systems
CONEXANT L2702 ACF2 MODEM IC / Modem
Lowest to $3.8626
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC / 2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 16-SOIC
Lowest to $12.2143
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem V.34 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODE SYST-SIDE DAA 24TSSOP / 2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess