EN
  • EN
  • DE

SI2404-D-FSR

Part No SI2404-D-FSR
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Modems - ICs and Modules
Description IC ISOMODEM SYSTEM-SIDE 16SOIC / 2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Mfr Skyworks Solutions Inc.
Series ISOmodem®
Package Tape & Reel (TR)
Data Format V.21, V.22, V.23, V.29, Bell 103, Bell 212A
Baud Rates 2.4k
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SI2404
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261051-SI2404-D-FSR
Ultra Librarian 3D Model Ultra Librarian SI2404-D-FSR CAD Model

Description

The Skyworks Solutions Inc. presents the Win Source Part Number 1261051-SI2404-D-FSR electronic component.

  • Category: Integrated circuits (ICs)
  • Type: Interface modems
  • Series: ISOmodem
  • Packaging: Tape and reel (TR)
  • Standard Package: 2,500 units
  • Mounting: SMD (SMT) technology
  • Data Format: V.21, V.22, V.23, V.29, Bell 103, Bell 212A
  • Baud Rates: 2.4k
  • Voltage Supply: 3V to 3.6V
  • Package/Case: 16-SOIC (0.154", 3.90mm Width)
  • MSL Level: 3 (168 hours)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Conexant Systems
CONEXANT L3903 V.22 MODEM IC / Modem
Need more? Email Us
Skyworks Solutions Inc.
IC SYSTEM-SIDE DAA 24-QFN / Modem 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODE SYST-SIDE DAA 24TSSOP / 2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP / 56k Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A 24-TSSOP
Lowest to $0.4897
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem V.34 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP / 33.6k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP
Need more? Email Us
Conexant Systems
CXD9450 - SINGLE-CHIP FAXENGINE / Modem
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM GLOBAL DAA 24TSSOP / 2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem V.34 24-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2143 $61.0715
10+ $10.0220 $100.2200
16+ $9.7088 $155.3408
22+ $9.3956 $206.7032
28+ $9.0824 $254.3072
37+ $8.1429 $301.2873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,391 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess