EN
  • EN
  • DE

ACH32C-221-T001

Part No ACH32C-221-T001
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816462-ACH32C-221-T001
Ultra Librarian 3D Model Ultra Librarian ACH32C-221-T001 CAD Model

Description

The ACH32C-221-T001 is a multilayer chip inductor manufactured by TDK Corporation. It's designed for use in a variety of high-frequency applications, offering excellent inductance characteristics and a small form factor. This inductor is well-suited for filtering, impedance matching, and resonance circuits in portable devices and other electronic equipment.

Applications:

  • High-frequency circuits
  • Mobile communication devices (smartphones, tablets)
  • Wireless communication systems (WLAN, Bluetooth)
  • RF modules
  • Filtering circuits
  • Impedance matching networks
  • Resonance circuits

Features:

  • Inductance: 220 nH
  • Tolerance: ±5%
  • Self-Resonant Frequency (SRF): High SRF for optimal performance at high frequencies
  • DC Resistance (DCR): Low DCR to minimize power loss
  • Rated Current: High rated current capability
  • Operating Temperature Range: Wide operating temperature range for reliable performance in various environments
  • Size: Compact size for space-saving designs
  • Termination: Surface Mount Technology (SMT) for easy assembly

Benefits:

  • Excellent High-Frequency Performance: The high SRF ensures optimal performance in high-frequency applications.
  • Low Power Loss: The low DCR minimizes power loss, improving efficiency.
  • Compact Size: The small form factor allows for high-density circuit designs.
  • Reliable Performance: The wide operating temperature range ensures reliable performance in various environments.
  • Easy Assembly: The SMT termination simplifies assembly and reduces manufacturing costs.

Additional Details:

The ACH32C series from TDK is known for its excellent Q-factor and stable inductance characteristics. The ACH32C-221-T001 is constructed using a multilayer ceramic process, which provides excellent mechanical strength and high reliability. The inductor is designed for reflow soldering and is compatible with standard PCB assembly techniques.

Proper selection of inductors is crucial for achieving optimal performance in RF and high-frequency circuits. Factors to consider include inductance value, tolerance, SRF, DCR, and rated current. The ACH32C-221-T001 offers a good balance of these characteristics, making it a suitable choice for a wide range of applications.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess