EN
  • EN
  • DE

C3216X5R0J226KT000N

Part No C3216X5R0J226KT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969782-C3216X5R0J226KT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C3216X5R0J226KT000N CAD Model

Description

The C3216X5R0J226KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. These capacitors are designed for a wide variety of electronic applications, providing stable performance and reliability in a compact size.

Applications:

  • Decoupling capacitors in power supplies
  • Bypass capacitors for integrated circuits
  • Filtering capacitors in signal lines
  • Smoothing capacitors in DC-DC converters
  • General-purpose applications in consumer electronics

Features:

  • X5R Dielectric: Offers stable capacitance over a temperature range of -55°C to +85°C.
  • Compact Size: 3216 (1206) case size, making it suitable for high-density circuit boards.
  • High Capacitance: 22µF capacitance value.
  • Voltage Rating: 6.3V DC voltage rating.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.
  • Excellent Reliability: High reliability due to TDK's advanced manufacturing processes.

Benefits:

  • Stable Performance: The X5R dielectric ensures stable capacitance over a wide temperature range, which is critical for reliable circuit operation.
  • Space Saving: The small 3216 case size allows for high-density mounting, saving valuable board space.
  • Effective Decoupling: The high capacitance value is ideal for decoupling applications, reducing noise and improving circuit performance.
  • Wide Application Range: Suitable for a wide range of applications due to its stable performance and compact size.
  • Environmental Friendliness: RoHS compliance ensures that the capacitor is environmentally friendly.

Technical Specifications:

Case Size: 3216 (1206 metric)
Capacitance: 22µF
Voltage Rating: 6.3V DC
Dielectric: X5R
Temperature Range: -55°C to +85°C
Tolerance: ±10%
Termination: Nickel barrier with tin plating

The C3216X5R0J226KT000N is a reliable and high-performance MLCC suitable for a variety of electronic applications. Its stable performance, compact size, and high capacitance make it an excellent choice for demanding circuit designs.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0104
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Microchip Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0874 $50.2550
1,395+ $0.0717 $100.0215
2,160+ $0.0695 $150.1200
2,980+ $0.0672 $200.2560
3,850+ $0.0650 $250.2500
5,150+ $0.0583 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,974 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess