EN
  • EN
  • DE

C3225X5R1E226MET000E

Part No C3225X5R1E226MET000E
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820132-C3225X5R1E226MET000E
Ultra Librarian 3D Model Ultra Librarian C3225X5R1E226MET000E CAD Model

Description

The C3225X5R1E226MET000E is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation, designed for various electronic applications requiring stable and reliable capacitance.

Applications

  • Bypass Capacitors: Used in power supplies and electronic circuits to filter out unwanted noise and voltage variations.
  • Decoupling Capacitors: Placed close to integrated circuits (ICs) to provide a stable voltage supply and reduce noise on power lines.
  • Smoothing Capacitors: Employed in power supplies to smooth out ripple voltage and ensure a stable DC output.
  • General Circuit Stabilization: Helps to stabilize electronic circuits and improve overall performance.
  • DC-DC Converters: Used in DC-DC converters for energy storage and filtering.

Features

  • Capacitance: 22µF, providing a substantial capacitance value suitable for various applications.
  • Case Size: 1210 (3225 metric), allowing for efficient PCB mounting and high-density packaging.
  • X5R Dielectric: Offers good capacitance stability over temperature variations within the range of -55°C to +85°C.
  • Voltage Rating: 25V, suitable for low to medium voltage circuits.
  • RoHS Compliant: Compliant with RoHS regulations, ensuring the absence of hazardous substances.

Benefits

  • Improved Circuit Performance: Stable capacitance contributes to improved performance and reliability of electronic circuits.
  • Effective Noise Filtering: Filters out unwanted noise and voltage spikes, ensuring clean power delivery.
  • Compact Design: The relatively small size allows for space-saving on PCBs, enabling miniaturization of electronic devices.
  • Wide Operating Temperature Range: Suitable for use in a variety of operating environments.
  • Environmental Compliance: RoHS compliance makes it suitable for environmentally conscious designs.

Additional Details

The C3225X5R1E226MET000E is typically supplied in tape and reel packaging for automated assembly processes. The X5R dielectric provides a capacitance variation of ±15% over the specified temperature range. It is commonly used in consumer electronics, industrial equipment, and automotive applications where reliable decoupling and bypass functionality are needed. Reflow soldering is the recommended soldering method. Its robust construction ensures a long and reliable operational life.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess