EN
  • EN
  • DE

CLF7045NIT-4R7N-CA

Part No CLF7045NIT-4R7N-CA
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820601-CLF7045NIT-4R7N-CA
Ultra Librarian 3D Model Ultra Librarian CLF7045NIT-4R7N-CA CAD Model

Description

The CLF7045NIT-4R7N-CA is a power inductor manufactured by TDK Corporation, designed for use in a variety of power supply and DC-DC converter applications. This inductor is part of the CLF series, known for its high efficiency, compact size, and robust construction. The "4R7N" in the part number indicates an inductance value of 4.7µH (microhenries) with a specified tolerance.

Applications:

  • DC-DC Converters: Employed in step-up (boost), step-down (buck), and inverting DC-DC converters for voltage regulation in various electronic devices.
  • Power Supplies: Integrated into different types of power supplies, including AC-DC power supplies, battery chargers, and LED drivers.
  • Noise Filtering: Used as a filter inductor to reduce noise and ripple in power lines and signal paths, ensuring cleaner power delivery.
  • Automotive Electronics: Found in automotive electronic systems, such as engine control units (ECUs), infotainment systems, and power management units.
  • Industrial Equipment: Utilized in industrial control systems, power distribution units, and other industrial electronic devices requiring efficient power conversion and filtering.

Features:

  • Low Inductance Value: Provides an inductance of 4.7µH, suitable for energy storage and filtering in high-frequency power circuits.
  • Low DC Resistance (DCR): Features a low DC resistance, minimizing power losses and improving overall circuit efficiency.
  • High Current Capability: Designed to handle relatively high current levels without significant inductance drop, ensuring stable performance.
  • Shielded Construction: Utilizes a shielded construction to minimize electromagnetic interference (EMI), reducing noise and improving system reliability.
  • Compact Size: Offers a compact form factor, enabling space-saving designs in densely populated circuit boards.

Benefits:

  • Improved Efficiency: Reduces power losses, resulting in higher efficiency in power supply and converter circuits, leading to energy savings.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring more stable and reliable operation of nearby electronic components.
  • Stable Performance: Delivers stable inductance and current handling capabilities, ensuring consistent and predictable performance in power applications.
  • Space Saving: Offers a compact size, allowing for smaller and more densely packed circuit designs, crucial in portable and space-constrained applications.
  • Reliable Operation: Designed for reliable operation even in demanding environments, contributing to the longevity of the end product.

Additional Details:

The CLF7045NIT-4R7N-CA incorporates a shielded ferrite core which contributes to its low EMI emissions. The "NIT" designation often indicates specific material composition and manufacturing processes optimized for particular performance characteristics. This inductor is designed for surface mount technology (SMT) assembly for automated manufacturing. Key specifications include the saturation current (Isat), which defines the current at which the inductance drops by a specified percentage, and the self-resonant frequency (SRF), which indicates the frequency beyond which the inductor behaves capacitively. Detailed performance specifications, including Isat, DCR, and SRF, can be found in the official TDK datasheet.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8501 $59.5070
170+ $0.6976 $118.5920
260+ $0.6757 $175.6820
355+ $0.6537 $232.0635
460+ $0.6318 $290.6280
615+ $0.5671 $348.7665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess