EN
  • EN
  • DE

FK28X7R2A103K

Part No FK28X7R2A103K
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 10000PF 100V X7R RADIAL / 10000 pF ±10% 100V Ceramic Capacitor X7R Radial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr TDK Corporation
Series FK
Package Bulk
Product Status Not For New Designs
Capacitance 10000 pF
Tolerance ±10%
Voltage - Rated 100V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Through Hole
Package / Case Radial
Dimension 0.157" L x 0.098" W (4.00mm x 2.50mm)
Height - Seated (Max) 0.217" (5.50mm)
Lead Spacing 0.197" (5.00mm)
Lead Style Formed Leads - Kinked
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0060
Other Names 445-FK28X7R2A103KN000,445-FK28X7R2A103KN000-ND,445-2621,445-2621-ND,FK28X7R2A103KN000,445-FK28X7R2A103K
Standard Package 500
Win Source Part Number 1192909-FK28X7R2A103K
Ultra Librarian 3D Model Ultra Librarian FK28X7R2A103K CAD Model

Description

The FK28X7R2A103K is a ceramic capacitor manufactured by TDK Corporation. As a ceramic capacitor, it stores electrical energy electrostatically. These capacitors are commonly employed for decoupling, bypassing, filtering, and timing applications across various electronic circuits.

Applications

  • Decoupling in power supplies to mitigate voltage fluctuations.
  • Bypass capacitors for noise reduction in digital circuits.
  • Filtering unwanted frequencies in analog signal processing.
  • Timing circuits within oscillators and timers.
  • Smoothing voltage levels in electronic devices.

Features

  • X7R dielectric offers stable capacitance over a broad temperature range.
  • Compact design for high-density circuit board layouts.
  • High reliability, ensuring long-term performance.
  • Low equivalent series resistance (ESR) for efficient operation.
  • RoHS compliance indicates adherence to environmental standards.

Benefits

  • Enhanced circuit stability by reducing noise and voltage variations.
  • Effective decoupling of power rails, preventing voltage droop.
  • Optimized performance in high-frequency circuits.
  • Extended operational lifespan, minimizing maintenance requirements.
  • Environmentally friendly component choice.

Additional Details

The FK28X7R2A103K capacitor has a capacitance value of 10nF (103). The 'X7R' characteristic signifies that the capacitance remains within ±15% over the temperature range of -55°C to +125°C. The '2A' likely indicates a voltage rating of 100V. The larger package size (FK28) compared to the FK14 likely implies a higher voltage or current handling capability.

Ceramic capacitors like the FK28X7R2A103K are constructed with alternating layers of ceramic dielectric and metal electrodes. The capacitance is determined by the dielectric material's properties, the layer thickness, and the electrode surface area. TDK is a renowned manufacturer recognized for producing reliable and high-quality ceramic capacitors suitable for diverse applications, from consumer electronics to industrial equipment. The stable performance of these capacitors is crucial for maintaining the integrity and functionality of electronic circuits.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess