EN
  • EN
  • DE
  • IT

HHM1534

Part No HHM1534
Manufacturer TDK Corporation
Catalog Balun
Description HHM Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer TDK Corporation
Series HHM
Packaging Reel - TR
Frequency Range 1.92GHz ~ 1.98GHz, 2.11GHz ~ 2.17GHz
Impedance - Unbalanced/Balanced 50 / 200 Ohm
Phase Difference 180° ±10
Insertion Loss (Maximum) 1.0dB
Return Loss (Minimum) 10dB
Package 0805
Mounting SMD
Win Source Part Number 1180394-HHM1534
Manufacturer Homepage www.tdk.com
Family Name HHM1534
Introduction Date July 26, 2001
ECCN EAR99
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HHM1534 CAD Model

Description

The HHM1534 series from TDK Corporation represents a line of high-frequency multilayer chip inductors. These inductors are designed for use in a variety of RF applications, offering a compact size and excellent electrical characteristics. They are commonly used in mobile communication devices and wireless modules.

Applications

  • Mobile phones (cellular, PCS, DCS)
  • Wireless LAN (IEEE 802.11 a/b/g/n)
  • Bluetooth modules
  • GPS receivers
  • RF transceivers

Features

  • Small size (typically 1.0 x 0.5 mm or similar)
  • High Q factor
  • Excellent SRF (Self-Resonant Frequency)
  • Tight inductance tolerance
  • RoHS compliant

Benefits

  • Reduced PCB space requirements
  • Improved signal integrity
  • Stable performance over temperature
  • Precise inductance values for optimized circuit performance
  • Environmentally friendly

Additional Details

The HHM1534 inductors are constructed using a multilayer ceramic process. Key specifications include inductance value, Q factor at a specific frequency, SRF, DC resistance (DCR), and rated current. They are available in various inductance values to suit different circuit requirements. The solder termination finish is typically tin (Sn) or tin-lead (SnPb). Detailed electrical and mechanical characteristics can be found in the official TDK Corporation datasheet.

You May Also Be Interested in

Pulse
BALUN 4.5MHZ-1.5GHZ 50/50 5SMD
Need more? Email Us
Pulse
XFMR RF 1:1 50 1000MHZ W C
Need more? Email Us
MACOM Technology Solutions
TRANSFORMER 2:1 FLUX COUPLED BAL
Need more? Email Us
MACOM Technology Solutions
2:1 BALUN TRANSFORMER
Need more? Email Us
MACOM Technology Solutions
TRANSFORMER,AUTOT1:1.77,40-1215M
Need more? Email Us
Pulse
1608 2.4GHZ BLN TYPEKX
Need more? Email Us
Pulse
1005 1805-2170MHZ BLN TYPEKB
Need more? Email Us
Pulse
XFMR RF SGL RAC 1:2CT 3 30M
Need more? Email Us
MACOM Technology Solutions
1:1 TRANSMISSION LINE TX.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess