EN
  • EN
  • DE

MLG0603S2N0CT000

Part No MLG0603S2N0CT000
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 2NH 400MA 250 MOHM SMD / 2 nH Unshielded Multilayer Inductor 400 mA 250mOhm Max 0201 (0603 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr TDK Corporation
Series MLG
Package Tape & Reel (TR)
Type Multilayer
Material - Core Ceramic, Non-Magnetic
Inductance 2 nH
Tolerance ±0.2nH
Current Rating (Amps) 400 mA
Shielding Unshielded
DC Resistance (DCR) 250mOhm Max
Q @ Freq 4 @ 100MHz
Frequency - Self Resonant 8.2GHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 100 MHz
Mounting SMD (SMT)
Package / Case 0201 (0603 Metric)
Supplier Device Package 0201 (0603 Metric)
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max) 0.013" (0.33mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Standard Package 15,000
Win Source Part Number 963394-MLG0603S2N0CT000
Ultra Librarian 3D Model Ultra Librarian MLG0603S2N0CT000 CAD Model

Description

The MLG0603S2N0CT000 is a multilayer ceramic inductor manufactured by TDK Corporation. It's designed for high-frequency circuits, offering a compact solution for applications like impedance matching, filtering, and resonance. Its small size makes it suitable for densely packed circuit boards.

Applications

  • RF impedance matching in wireless devices (smartphones, tablets).
  • High-frequency filtering for noise reduction in sensitive circuits.
  • Resonant circuits for oscillators and tuned amplifiers.
  • DC-DC converters for power management.
  • Bluetooth and Wi-Fi modules.

Features

  • Compact 0603 Size: Minimizes board space requirements.
  • Multilayer Construction: Enhances inductance and self-resonant frequency.
  • Inductance Value: 2.0 nH (Verify with datasheet).
  • High Self-Resonant Frequency (SRF): Enables operation at high frequencies.
  • Excellent Q-Factor: Minimizes losses and improves circuit efficiency.

Benefits

  • Space Saving: Allows for dense component placement on PCBs.
  • Improved RF Performance: High SRF and Q-factor optimize circuit behavior at high frequencies.
  • Stable Inductance: Provides consistent performance across temperature variations.
  • Reliable Operation: Durable construction ensures long-term stability.

Additional Details

The MLG0603S2N0CT000 leverages the benefits of multilayer ceramic technology to achieve a high self-resonant frequency in a small form factor. The inductor is designed for surface mount assembly and offers good solderability. Key specifications to consider when selecting this inductor include the inductance value, Q-factor, SRF, DC resistance (DCR), and rated current. The Q-factor, a measure of the inductor's efficiency, is typically high, minimizing signal losses. The SRF dictates the upper frequency limit for useful operation. It is crucial to consult the datasheet for the exact specifications and operating conditions. It's also essential to use proper PCB layout techniques to minimize parasitic effects that can degrade performance. The inductor is RoHS compliant.

You May Also Be Interested in

Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess