EN
  • EN
  • DE

MLK1005S9N1JT

Part No MLK1005S9N1JT
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 711250-MLK1005S9N1JT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLK1005S9N1JT CAD Model

Description

The MLK1005S9N1JT is a multilayer ceramic inductor manufactured by TDK Corporation. It is designed for high-frequency applications where a small, surface-mountable inductor is needed. This inductor is part of TDK's MLK series, known for its compact size and excellent performance. The MLK1005S9N1JT is commonly used in a variety of electronic circuits for filtering, impedance matching, and RF applications.

Applications

  • RF Circuits: Used in radio frequency circuits for impedance matching and filtering.
  • Mobile Phones: Employed in mobile phones for signal processing and noise reduction.
  • Wireless Communication Devices: Integrated into wireless communication devices such as Bluetooth modules and Wi-Fi devices.
  • High-Frequency Filters: Utilized in high-frequency filters to remove unwanted signals.
  • Matching Networks: Used in matching networks to optimize signal transfer.

Features

  • Small Size: Compact 1005 (1.0mm x 0.5mm) package for space-saving designs.
  • High Self-Resonant Frequency: High SRF for stable performance at high frequencies.
  • Multilayer Construction: Multilayer ceramic construction for high reliability and performance.
  • Low DC Resistance: Low DCR to minimize power loss.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Space Saving: Small size allows for dense circuit designs.
  • Improved Performance: High SRF ensures stable performance in high-frequency applications.
  • High Reliability: Multilayer construction provides excellent reliability.
  • Reduced Power Loss: Low DC resistance minimizes power dissipation.
  • Versatile Use: Suitable for a wide range of high-frequency applications.

Additional Details

The MLK1005S9N1JT inductor has an inductance value of 9.1 nH (nanohenries) with a specified tolerance. The rated current is dependent on the temperature rise and ambient conditions. The operating temperature range is typically from -55°C to +125°C. The self-resonant frequency (SRF) is a critical parameter that indicates the frequency at which the inductor's behavior becomes capacitive rather than inductive. The quality factor (Q) is a measure of the inductor's efficiency, with higher Q values indicating lower losses. This inductor's construction provides stable electrical characteristics across a wide range of temperatures. Its small size makes it ideal for densely packed circuit boards where component space is limited. The inductor is designed to be compatible with standard surface mount assembly processes.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess