EN
  • EN
  • DE

MPZ1608D300B

Part No MPZ1608D300B
Manufacturer TDK Corporation
Description EMI countermeasure product for power line
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1226713-MPZ1608D300B
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPZ1608D300B CAD Model

Description

The MPZ1608D300B is a multilayer chip ferrite bead manufactured by TDK Corporation. These ferrite beads are designed for noise suppression in electronic circuits, specifically targeting high-frequency noise.

Applications:

  • Noise suppression in power lines
  • Noise suppression in signal lines
  • EMI (Electromagnetic Interference) filtering
  • Suppression of high-frequency noise in digital circuits
  • Decoupling applications

Features:

  • Compact 1608 (0603) package size
  • High impedance at high frequencies
  • Low DC resistance
  • Multilayer structure
  • Excellent solderability
  • RoHS compliant

Benefits:

  • Effective noise suppression in a small form factor
  • Minimal impact on signal integrity due to low DC resistance
  • Easy to integrate into surface mount PCBs
  • Improved electromagnetic compatibility (EMC) of electronic devices
  • Helps to meet regulatory requirements for EMI emissions

Additional Details:

The MPZ1608D300B has a physical dimension of 1.6mm x 0.8mm. The impedance is typically 30 ohms at 100 MHz. The DC resistance is very low, typically less than 0.1 ohms. The rated current is typically around 1A. These specifications may vary slightly depending on the specific manufacturing lot, so it's crucial to refer to the TDK datasheet for precise values. When selecting a ferrite bead, it's important to consider the frequency range of the noise that needs to be suppressed, the current carrying capacity of the circuit, and the desired level of impedance. Proper placement of the ferrite bead on the PCB is also critical for optimal performance. Typically, it should be placed as close as possible to the noise source or the sensitive circuit that needs to be protected. Solder reflow profiles must be followed as suggested by TDK, and it's essential to check the manufacturer’s documentation for the recommended soldering conditions to prevent damage to the component. These ferrite beads are commonly used in power supplies, digital circuits, and communication equipment to minimize EMI and ensure compliance with regulatory standards.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5322 $66.7254
15+ $7.8205 $117.3075
23+ $7.5768 $174.2664
32+ $7.3319 $234.6208
41+ $7.0882 $290.6162
55+ $6.3548 $349.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess