EN
  • EN
  • DE

PXFWI252018-8R2J

Part No PXFWI252018-8R2J
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 284943-PXFWI252018-8R2J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PXFWI252018-8R2J CAD Model

Description

The PXFWI252018-8R2J is a wire-wound inductor manufactured by TDK Corporation. It is a surface-mount device (SMD) designed for use in power circuits as a power inductor. This inductor is designed to store energy and provide stable current flow in various electronic applications.

Applications:

  • DC-DC converters: Used in step-up (boost) and step-down (buck) converters to regulate voltage levels.
  • Power supplies: Employed in power supplies for filtering and energy storage.
  • LED lighting: Integrated into LED driver circuits to provide stable current to LEDs.
  • Mobile devices: Used in power management circuits of smartphones, tablets, and other portable devices.
  • Automotive electronics: Applied in various automotive systems such as engine control units (ECUs) and infotainment systems.

Features:

  • Wire-Wound Construction: Provides high inductance and low DC resistance.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • High Current Capability: Can handle significant current without saturation.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.

Benefits:

  • Efficient Power Conversion: Enables efficient energy storage and transfer in power circuits.
  • Easy Integration: SMD design simplifies the assembly process and reduces manufacturing costs.
  • Small Footprint: Allows for use in compact electronic devices.
  • Reliable Performance: Provides stable and consistent operation over a wide range of conditions.
  • Reduced EMI: Helps to minimize electromagnetic interference in sensitive electronic systems.

The PXFWI252018-8R2J is a high-performance wire-wound inductor ideal for use in various power circuit applications. Its small size, high current capability, and excellent temperature stability make it a versatile choice for engineers. By using this inductor, designers can create efficient and reliable power circuits that meet the demands of modern electronic devices. Its rugged construction ensures dependable performance even in challenging environments.

You May Also Be Interested in

NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
NVIDIA
Need more? Email Us
Broadcom Limited
Need more? Email Us
NVIDIA
Lowest to $58.7549
STMicroelectronics
Lowest to $14.4906

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess