EN
  • EN
  • DE

RLF10160T-680M1R2-D1

Part No RLF10160T-680M1R2-D1
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 68UH 1.2A 145.2 MOHM / Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 1.2A 0.1452Ohm DCR Automotive T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Series RLF-D
Packaging Reel package
Type Wirewound
Material - Core Ferrite
Inductance 68μH
Tolerance ±20%
Current Rating 1.2A
Current - Saturation 1.9A
Shielding Shielded
DC Resistance (DCR) 145.2 mOhm Max
Ratings AEC-Q200
Operating Temperature Range -40°C ~ 150°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Dimension 0.402" L x 0.394" W (10.20mm x 10.00mm)
Height - Seated (Maximum) 0.252" (6.40mm)
Win Source Part Number 793254-RLF10160T-680M1R2-D1
Popularity Medium
Supply and Demand Status Balance
Family Name RLF-D
ECCN EAR99
Country of Origin China, Philippines
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian RLF10160T-680M1R2-D1 CAD Model

Description

The RLF-D wirewound inductor from TDK Corporation is an AEC-Q200 rated, shielded inductor that comes in a non-standard package.

  • Inductance: 68μH
  • Current Rating: 1.2A
  • Tolerance: ±20%
  • Operating Temperature: -40°C to 150°C
  • Current Saturation: 1.9A
  • Core Material: Ferrite
  • Test Frequency: 100kHz
  • DC Resistance (DCR): 145.2 mOhm Max
  • Dimensions: 0.402" L x 0.394" W (10.20mm x 10.00mm)
  • ECCN: EAR99
  • Country of Origin: China, Philippines
  • Estimated EOL Date: 2022
  • Popularity: Medium
  • Alternative Parts: CLF10060NIT-680M-D

You May Also Be Interested in

Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9598 $58.7940
75+ $1.6081 $120.6075
115+ $1.5579 $179.1585
155+ $1.5077 $233.6935
200+ $1.4574 $291.4800
270+ $1.3067 $352.8090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess