EN
  • EN
  • DE

SLF12575T-471MR80-PF

Part No SLF12575T-471MR80-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190456-SLF12575T-471MR80-PF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLF12575T-471MR80-PF CAD Model

Description

The SLF12575T-471MR80-PF is a shielded power inductor from TDK Corporation, specifically designed for applications where efficient power conversion and minimal electromagnetic interference (EMI) are essential. It's commonly used in DC-DC converters and power supplies for a wide range of electronic devices.

Applications

  • DC-DC converters in various electronic devices
  • Power supplies for industrial equipment
  • Noise filtering in power lines
  • Voltage regulators
  • EMI suppression in sensitive circuits

Features

  • Shielded construction to minimize EMI radiation
  • Low DC resistance (DCR) for high efficiency
  • Compact size for space-constrained designs
  • High current handling capability
  • Operating temperature range: -40°C to +125°C (including self-temperature rise)
  • Excellent Inductance Temperature Stability

Benefits

  • Reduces electromagnetic interference, ensuring stable operation of surrounding circuitry.
  • Provides efficient power conversion, minimizing energy loss and heat generation.
  • Allows for compact and lightweight designs.
  • Offers reliable performance in a variety of operating conditions.

Additional Details

The SLF12575T series features a magnetic shield structure, which effectively reduces electromagnetic interference. The flat wire used in the inductor's construction contributes to its low DC resistance and high current handling capabilities. The SLF12575T-471MR80-PF boasts an inductance value of 470µH making it suitable for different power applications.

Specifications:

  • Inductance: 470 µH
  • Tolerance: ±20%
  • DC Resistance (DCR): 0.8 mΩ (typical)
  • Saturation Current: 3.6A
  • Rated Current: 0.8A
  • Self-Resonant Frequency: 2.4 MHz
  • Shielded: Yes
  • Operating Temperature: -40°C to +125°C

You May Also Be Interested in

Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess