EN
  • EN
  • DE

SLF6020T-680MR40-PF

Part No SLF6020T-680MR40-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190476-SLF6020T-680MR40-PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF6020T-680MR40-PF CAD Model

Description

The SLF6020T-680MR40-PF is a shielded power inductor produced by TDK Corporation, suitable for DC-DC converters and power supplies where high efficiency and low electromagnetic interference (EMI) are crucial. Its compact size and durable design make it a good fit for many applications.

Applications:

      
  • DC-DC Converters: Utilized in step-up (boost), step-down (buck), and inverting converters to efficiently regulate voltage levels.
  •   
  • Power Supplies for Portable Devices: Integrated into devices such as smartphones, tablets, and laptops for effective power management.
  •   
  • Audio Amplifiers: Employed in audio circuits for impedance matching and noise filtering.
  •   
  • LED Lighting: Incorporated into LED drivers to provide constant current, ensuring stable brightness and extending the lifespan of LEDs.
  •   
  • Noise Filtering: Used to filter out unwanted noise and interference in sensitive electronic circuits.

Features:

      
  • Shielded Construction: Effectively minimizes EMI, promoting a cleaner electromagnetic environment.
  •   
  • High Current Capability: Designed to handle significant current without saturation.
  •   
  • Compact Size: Suitable for applications where space is limited.
  •   
  • RoHS Compliant: Compliant with environmental standards, free from hazardous substances.
  •   
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits:

      
  • Improved Power Efficiency: Reduces energy loss during power conversion.
  •   
  • Reduced EMI: Minimizes interference with other electronic components.
  •   
  • Smaller Footprint: Allows for more compact and lightweight designs.
  •   
  • Increased Reliability: Ensures consistent performance over time due to its robust construction.
  •   
  • Cost-Effective: Provides a favorable balance between performance and cost.

Additional Details:

The SLF6020T series utilizes a ferrite core material, which contributes to its high inductance and low core loss. The inductance value for the SLF6020T-680MR40-PF is 68µH (680M), with a tolerance to allow for slight variations. The rated current is approximately 0.40A (R40), representing the maximum current the inductor can handle without significant performance degradation. The component's dimensions are approximately 6.0mm x 6.0mm x 2.0mm. This inductor is designed for reflow soldering processes common in SMT assembly. Its operating temperature range is typically between -40°C and +125°C, making it suitable for a variety of environmental conditions. The self-resonant frequency (SRF) is an important parameter indicating the frequency at which the inductor's behavior transitions from inductive to capacitive; above this frequency, the inductor is no longer effective.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess