EN
  • EN
  • DE

SLF6028T-100M1R3-PF

Part No SLF6028T-100M1R3-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 10UH 1.3A 63.8 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 10μH
Tolerance ±20%
Current Rating 1.8A
Current - Saturation 1.3A
DC Resistance (DCR) 63.8 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.118" (3.00mm)
Win Source Part Number 028869-SLF6028T-100M1R3-PF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian SLF6028T-100M1R3-PF CAD Model

Description

The SLF6028T-100M1R3-PF is a shielded power inductor manufactured by TDK Corporation. It is specifically designed for use in DC-DC converters and power supply circuits where both high efficiency and low electromagnetic interference (EMI) are paramount. The inductor’s compact size and robust construction make it suitable for a broad range of applications.

Applications:

  • DC-DC Converters: Employed in step-up (boost), step-down (buck), and inverting converters for efficient voltage regulation.
  • Power Supplies for Portable Devices: Integrated into devices such as smartphones, tablets, and laptops to facilitate effective power management.
  • Audio Amplifiers: Used in audio circuits for impedance matching and noise filtering.
  • LED Lighting: Utilized in LED drivers to provide a constant current, ensuring stable brightness and extending the lifespan of LEDs.
  • Noise Filtering: Implemented to filter out unwanted noise and interference in sensitive electronic systems.

Features:

  • Shielded Construction: Effectively minimizes EMI, promoting a cleaner electromagnetic environment.
  • High Current Capability: Capable of handling significant current without experiencing saturation.
  • Compact Size: Designed for applications where space is limited.
  • RoHS Compliant: Complies with environmental standards, ensuring it is free from hazardous substances.
  • Surface Mount Technology (SMT): Streamlines automated assembly processes and reduces overall manufacturing costs.

Benefits:

  • Improved Power Efficiency: Reduces energy loss during power conversion.
  • Reduced EMI: Minimizes interference with other electronic components in the circuit.
  • Smaller Footprint: Allows for the creation of more compact and lightweight designs.
  • Increased Reliability: Provides consistent performance over an extended period, owing to its durable construction.
  • Cost-Effective: Offers an optimal balance between performance and cost.

Additional Details:

The SLF6028T series incorporates a ferrite core material, which is instrumental in achieving high inductance and low core loss. The inductance value for the SLF6028T-100M1R3-PF is 10µH (100M), with a tolerance to accommodate minor variations. The rated current is approximately 1.3A (1R3), indicating the maximum current that the inductor can handle without significant performance degradation. The dimensions of the component are approximately 6.0mm x 6.0mm x 2.8mm. This inductor is designed to be used with reflow soldering processes, which are standard in SMT assembly. The typical operating temperature range spans from -40°C to +125°C, making it suitable for a wide range of environmental conditions. The self-resonant frequency (SRF) is a crucial parameter, representing the frequency at which the inductor's behavior transitions from inductive to capacitive, effectively limiting its usefulness beyond this point.

You May Also Be Interested in

TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1536 $50.6880
795+ $0.1261 $100.2495
1,230+ $0.1221 $150.1830
1,695+ $0.1182 $200.3490
2,190+ $0.1143 $250.3170
2,930+ $0.1024 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,165 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess