EN
  • EN
  • DE

SLF6028T-6R8M1R5

Part No SLF6028T-6R8M1R5
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 6.8UH 2.2A 42.5MOHM SM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Features 6.8 µH Shielded Wirewound Inductor 2.2 A 42.5mOhm Max Nonstandard
Manufacturer TDK Corporation
Series SLF
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 445-1175-2, 445-1175-1, 445-1175-6, SLF6028T6R8M1R5
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895353-SLF6028T-6R8M1R5
Ultra Librarian 3D Model Ultra Librarian SLF6028T-6R8M1R5 CAD Model

Description

The SLF6028T-6R8M1R5 is a shielded power inductor from TDK Corporation. This inductor is designed for use in power supply circuits and DC-DC converters. It provides high inductance and current handling capability in a compact size.

Applications

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • Noise filtering
  • Automotive electronics
  • Portable devices

Features

  • Shielded construction: Reduces electromagnetic interference (EMI).
  • High current capability: Handles high current levels without saturation.
  • Low DC resistance (DCR): Minimizes power losses.
  • Compact size: Saves board space.
  • Operating temperature range: Suitable for industrial applications.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Reduced EMI: Shielded construction minimizes noise and interference in sensitive circuits.
  • Improved efficiency: Low DCR reduces power losses, improving overall efficiency.
  • Stable performance: High current capability ensures stable performance under varying load conditions.
  • Space saving: Compact size allows for use in space-constrained applications.
  • Environmentally friendly: Complies with environmental regulations.

Technical Specifications

The SLF6028T-6R8M1R5 has an inductance value of 6.8 μH. It is rated for a specific saturation current and RMS current. It features a low DC resistance. The device is designed for surface-mount assembly. For detailed technical specifications, including inductance tolerance, saturation current, and temperature characteristics, refer to the official datasheet. The datasheet is crucial for ensuring proper application and optimal performance of the inductor.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess