EN
  • EN
  • DE

SLF7745T-220Y1R0

Part No SLF7745T-220Y1R0
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190534-SLF7745T-220Y1R0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLF7745T-220Y1R0 CAD Model

Description

The SLF7745T-220Y1R0 is a shielded power inductor manufactured by TDK Corporation, primarily used in power supply circuits and DC-DC converters. It is designed for applications where a compact size and efficient performance are crucial. The shielded construction minimizes electromagnetic interference (EMI), allowing for denser circuit designs.

Applications

      
  • DC-DC converters in portable devices
  •   
  • Power supplies for LCD TVs and monitors
  •   
  • Notebook and desktop computers
  •   
  • Mobile communication devices (smartphones, tablets)
  •   
  • LED lighting drivers

Features

      
  • Magnetically shielded construction for low EMI
  •   
  • High current carrying capacity
  •   
  • Low DC resistance (DCR) for high efficiency
  •   
  • Compact size (7.7 x 7.7 x 4.5 mm)
  •   
  • Operating temperature range: -40°C to +125°C (including self-temperature rise)

Benefits

      
  • Reduced electromagnetic interference allows for high-density mounting
  •   
  • High efficiency minimizes power loss and reduces heat generation
  •   
  • Small footprint ideal for miniaturized devices
  •   
  • Reliable performance across a wide temperature range
  •   
  • Stable inductance characteristics

Technical Specifications

The SLF7745T-220Y1R0 has an inductance of 22 µH (microhenries) with a tolerance that is generally standard for this type of inductor (likely ±20%, but needs verification from the datasheet). The saturation current is 1.0 A (Amperes). The DC resistance is designed to be low to minimize power losses. It is a surface-mount device (SMD) suitable for automated assembly. It is compliant with RoHS (Restriction of Hazardous Substances) regulations.

This inductor is well-suited for applications requiring a good balance between size, current handling, and EMI performance. Its robust design and wide operating temperature range make it suitable for various environments.

You May Also Be Interested in

Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess