EN
  • EN
  • DE

SPM10040T-R36M170JA

Part No SPM10040T-R36M170JA
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 338815-SPM10040T-R36M170JA
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPM10040T-R36M170JA CAD Model

Description

The SPM10040T-R36M170JA is a high-performance molded power inductor from TDK Corporation. This inductor is designed for use in demanding power management applications where efficiency, compact size, and reliable performance are crucial. It is part of the SPM series, which offers a range of inductors with varying inductance and current ratings to suit different circuit requirements.

Applications

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting converters to efficiently regulate voltage levels.
  • Power supplies for portable devices: Ideal for smartphones, tablets, and laptops where small size and high efficiency are critical.
  • Voltage regulators in automotive electronics: Suitable for automotive applications requiring robust performance and reliability in harsh environments.
  • Point-of-Load (POL) converters: Provides efficient power conversion close to the load, minimizing losses and improving system performance.
  • LED lighting drivers: Used in LED drivers to provide stable and efficient current control for lighting applications.

Features

  • High Inductance Value: Offers an inductance of 0.36µH, suitable for a variety of power conversion topologies.
  • High Current Handling Capability: Capable of handling a saturation current of 17.0A, ensuring stable performance under high load conditions.
  • Low DC Resistance (DCR): Features a low DCR, minimizing power losses and improving overall efficiency.
  • Molded Construction: Provides excellent mechanical strength and environmental protection.
  • Compact Size: Small footprint allows for high-density circuit designs.

Benefits

  • Improved Efficiency: Low DCR minimizes power losses, resulting in higher overall system efficiency.
  • Stable Performance: High saturation current rating ensures stable inductance under high load conditions.
  • Reliable Operation: Molded construction provides excellent mechanical and environmental protection, ensuring long-term reliability.
  • Space Saving: Compact size allows for smaller and more densely packed circuit designs.
  • Reduced EMI: Shielded construction reduces electromagnetic interference (EMI), improving system performance.

Additional Details

The SPM10040T-R36M170JA inductor features a shielded construction, which helps to minimize electromagnetic interference (EMI). This is particularly important in sensitive electronic devices where EMI can negatively impact performance. The inductor is also RoHS compliant, ensuring that it meets environmental regulations.

Specifications:

  • Inductance: 0.36 µH
  • Saturation Current: 17.0 A
  • DC Resistance (DCR): Specified in the datasheet (consult TDK's official documentation for the exact value).
  • Operating Temperature Range: Typically -40°C to +125°C (Consult datasheet for exact value).
  • Dimensions: 10.2mm x 10.2mm x 4.0mm

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess