EN
  • EN
  • DE

SPM4030T-3R3M

Part No SPM4030T-3R3M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr TDK Corporation
Series SPM
Type Drum Core, Wirewound
Material - Core Metal
Inductance 3.3 µH
Tolerance ±20%
Current Rating (Amps) 3.8 A
Current - Saturation (Isat) 2.2A
Shielding Shielded
DC Resistance (DCR) 64.46mOhm Max
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.165" L x 0.157" W (4.20mm x 4.00mm)
Height - Seated (Max) 0.118" (3.00mm)
Other Names 445-175212-6,445-175212-1,445-175212-2
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1272647-SPM4030T-3R3M
Ultra Librarian 3D Model Ultra Librarian SPM4030T-3R3M CAD Model

Description

The SPM4030T-3R3M is a power inductor manufactured by TDK Corporation, primarily designed for DC-DC converter applications in portable devices and other space-constrained electronics. This inductor is characterized by its small size, high efficiency, and robust construction, making it a suitable choice for modern power supply designs.

Applications:

  • Smartphone Power Supplies: Provides stable and efficient power conversion within smartphones.
  • Tablet Power Management: Used in power management circuits to regulate voltage and current.
  • Laptop DC-DC Conversion: Employed in DC-DC converters within laptops for efficient power delivery.
  • Portable Media Players: Ensures consistent power for audio and video playback.
  • Wearable Devices: Ideal for compact power solutions in smartwatches and fitness trackers.

Features:

  • Compact Size: 4.0 x 4.0 x 3.0mm dimensions for space-saving designs.
  • Shielded Construction: Minimizes electromagnetic interference (EMI) for cleaner operation.
  • Low DC Resistance (DCR): Reduces power losses and improves overall efficiency.
  • High Current Capacity: Handles significant current without saturation, ensuring stable performance.
  • Excellent Inductance Stability: Maintains inductance value over a wide range of temperatures.
  • Magnetically shielded structure: Helps prevent magnetic flux leakage, reducing interference with surrounding components.

Benefits:

  • Enhanced Power Efficiency: The low DCR minimizes power dissipation, leading to higher efficiency.
  • Reduced EMI Noise: The shielded construction effectively reduces electromagnetic interference.
  • Smaller Footprint: The compact size allows for greater component density on the PCB.
  • Improved Thermal Performance: Lower DCR contributes to reduced heat generation.
  • Stable Performance: Maintains stable inductance over operating temperatures and currents.

Additional Details:

The SPM4030T-3R3M inductor features an inductance value of 3.3 μH. This inductor is designed to operate at high switching frequencies, making it suitable for modern DC-DC converters. The shielded construction ensures minimal EMI, which is critical in sensitive electronic devices. TDK's advanced materials and manufacturing techniques guarantee high reliability and consistent performance. Its low profile allows for use in thin and light portable devices, which are increasingly demanding smaller components.

You May Also Be Interested in

Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess