EN
  • EN
  • DE

SPM6550T-4R7M-H

Part No SPM6550T-4R7M-H
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 338869-SPM6550T-4R7M-H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPM6550T-4R7M-H CAD Model

Description

The SPM6550T-4R7M-H is a power inductor manufactured by TDK Corporation. It is part of the SPM series, known for its magnetic shield type wound inductor designed for power circuits. This inductor is characterized by its compact size and high efficiency, making it suitable for a variety of applications where space is a constraint.

Applications

  • DC-DC converters
  • Power supply circuits in portable devices
  • Smartphones and tablets
  • Notebook PCs
  • Other compact electronic devices

Features

  • Magnetic Shield Type: Reduces electromagnetic interference (EMI).
  • Wound Inductor: Offers higher inductance and current handling capabilities compared to chip inductors.
  • Compact Size: Enables miniaturization of electronic devices.
  • High Efficiency: Minimizes power loss and improves overall system performance.
  • Surface Mount Technology (SMT): Facilitates automated assembly.

Benefits

  • Reduced EMI: The magnetic shield minimizes electromagnetic interference, preventing noise from affecting other components.
  • Efficient Power Conversion: High efficiency reduces heat generation and improves battery life in portable devices.
  • Space Saving: The compact size allows for denser circuit layouts.
  • Reliable Performance: TDK's manufacturing quality ensures consistent performance and longevity.
  • Easy Assembly: SMT design simplifies the manufacturing process.

Additional Details

The SPM6550T-4R7M-H has an inductance of 4.7µH. The 'T' in the part number suggests a specific terminal shape or material. It also features a low DC resistance, which further enhances efficiency. The operating temperature range is typically between -40°C to +125°C. Detailed electrical characteristics such as saturation current and rated current should be verified in the product datasheet. The dimensions are approximately 6.5mm x 6.5mm with a height of around 5.0mm. The inductor is RoHS compliant, signifying that it is free from hazardous substances.

The specific applications and performance characteristics are tailored for efficient power management in confined spaces. The magnetic shielding is particularly beneficial in densely populated circuit boards where minimizing interference is crucial for reliable operation.

You May Also Be Interested in

Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2948 $50.1160
415+ $0.2419 $100.3885
640+ $0.2344 $150.0160
885+ $0.2268 $200.7180
1,140+ $0.2193 $250.0020
1,530+ $0.1966 $300.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess