EN
  • EN
  • DE

TCE0806S-350-2P-T200

Part No TCE0806S-350-2P-T200
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839918-TCE0806S-350-2P-T200
Ultra Librarian 3D Model Ultra Librarian TCE0806S-350-2P-T200 CAD Model

Description

The TCE0806S-350-2P-T200 is a common mode choke coil manufactured by TDK Corporation. It is designed to suppress common mode noise in various electronic circuits. Common mode chokes are passive electronic components used to attenuate common-mode currents while allowing differential-mode currents to pass through with minimal impedance. This specific model is part of TDK's TCE series of common mode filters.

Applications:

  • Differential signal lines: Including USB, HDMI, and LVDS to suppress common mode noise.
  • Power lines: Filtering noise from power lines to prevent interference with sensitive electronic components.
  • Automotive electronics: Protecting sensitive electronic systems in vehicles from electromagnetic interference.
  • Industrial equipment: Filtering noise in industrial automation and control systems.
  • Medical devices: Ensuring electromagnetic compatibility and preventing interference in medical equipment.

Features:

  • Compact size: The 0806 (0.8mm x 0.6mm) footprint allows for use in space-constrained applications.
  • High common mode impedance: Provides effective attenuation of common mode noise.
  • Low differential mode impedance: Ensures minimal signal distortion.
  • Excellent temperature stability: Maintains performance over a wide temperature range.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Improved signal integrity: Reduces common mode noise, resulting in clearer signals.
  • Reduced electromagnetic interference (EMI): Minimizes emissions and susceptibility to external noise.
  • Enhanced system reliability: Protects sensitive components from noise-related failures.
  • Simplified circuit design: Provides a convenient solution for common mode noise filtering.
  • Meets regulatory requirements: Helps ensure compliance with EMI/EMC standards.

Additional Details:

This common mode choke has a rated current and a specific impedance value at a certain frequency. These parameters are crucial for selecting the correct choke for a specific application. It features a two-line configuration. The termination style is suitable for surface mount technology (SMT).

You May Also Be Interested in

Nexperia USA Inc.
CMC 2LN SMD ESD
Lowest to $1.4256
Dongguan Xiangru Electronics Co., Ltd.
10mH@1kHz 2Line Common Mode Choke Through Hole
Lowest to $0.4663
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount 4.5x3.2x2.8mm 90Ω@100MHz 2A DCR 50mΩ
Lowest to $0.2666
Murata Electronics North America
CMC 2.1A 2LN 400 OHM SMD
Lowest to $0.8732
Fangcheng Electronics (Dongguan) Co., Ltd.
10mH Common Mode Choke Through Hole 1.5A DCR 300mΩ
Lowest to $0.7548
Schaffner EMC Inc.
CMC 10MH 1.2A 2LN TH
Lowest to $3.2015
TAI-TECH Advanced Electronics
51 UH @ 100 KHZ 2 LINE COMMON MO
Lowest to $0.2936
Wurth Electronics Inc
CMC 2.2MH 8A 2LN TH
Lowest to $3.7836
ICT
2Line Common Mode Choke Surface Mount 90Ω@100MHz 100mA DCR 4Ω
Lowest to $0.2911

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,038 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess