EN
  • EN
  • DE

VGT12EEM-200S1A4

Part No VGT12EEM-200S1A4
Manufacturer TDK Corporation
Catalog Switching Converter, SMPS Transformers
Description TRANSFORMERS FOR IGBT/FET / Flyback Converters For For AC/DC Converters SMPS Transformer 2600Vrms Isolation Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Switching Converter, SMPS Transformers
Mfr TDK Corporation
Series VGT
Package Tape & Reel
Type For AC/DC Converters
Applications Flyback Converters
Voltage - Isolation 2600Vrms
Inductance @ Frequency 10µH @ 100kHz
Temperature Range - Operating -40°C ~ 130°C
Mounting Type Surface Mount
Size / Dimension 0.535" L x 0.425" W (13.60mm x 10.80mm)
Height - Seated (Max) 0.394" (10.00mm)
Footprint 0.583" L x 0.535" W (14.80mm x 13.60mm)
Style Wirewound
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1346904-VGT12EEM-200S1A4
Ultra Librarian 3D Model Ultra Librarian VGT12EEM-200S1A4 CAD Model

Description

The TDK Corporation 1346904-VGT12EEM-200S1A4 is a switching converter transformer that is part of the VGT series.

  • Converter Type: Flyback
  • Package: Tape & Reel
  • Size / Dimension: 0.535" L x 0.425" W (13.60mm x 10.80mm)
  • Height - Seated (Max): 0.394" (10.00mm)
  • Standard Package: 250
  • Inductance @ Frequency: 10µH @ 100kHz
  • Voltage - Isolation: 2600Vrms
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C ~ 130°C

You May Also Be Interested in

TDK Corporation
XFMR FLYBACK AC/DC CONV 450UH TH
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV 13UH SMD
Lowest to $7.4359
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD DC 1:1C 60VUS 0.3A 5KV 6
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 567UH TH
Need more? Email Us
Pulse
XFMR FLYBACK 7W
Need more? Email Us
EPCOS (TDK)
TRANSFORMER
Need more? Email Us
Pulse
XFMR FLYBACK CONFIG DC/DC TH
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5508 $67.6524
6+ $18.5033 $111.0198
9+ $17.9250 $161.3250
12+ $17.3468 $208.1616
15+ $16.7686 $251.5290
20+ $15.0339 $300.6780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,705 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess