EN
  • EN
  • DE

VLF12570T-7R1M8R0

Part No VLF12570T-7R1M8R0
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408130-VLF12570T-7R1M8R0
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VLF12570T-7R1M8R0 CAD Model

Description

The VLF12570T-7R1M8R0 is a shielded power inductor produced by TDK Corporation. It is designed for use in power circuits where compact size, high efficiency, and minimal EMI are critical requirements.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • Voltage regulators
  • Point-of-Load (POL) converters
  • Automotive electronics systems

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Capacity: Supports high current applications.
  • Compact Size: Suitable for space-constrained environments.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Wide Operating Temperature Range: Operates effectively in a variety of conditions.

Benefits

  • Reduced EMI: Minimizes interference with surrounding components.
  • Efficient Power Conversion: Low DCR ensures minimal power loss.
  • Space Saving: Enables smaller and more compact designs.
  • Reliable Performance: Stable operation across a wide temperature range.
  • Versatile Application: Suitable for a broad range of power applications.

Technical Specifications

The VLF12570T-7R1M8R0 features an inductance of 7.1μH with a tolerance of ±20%. It has a rated current of 8.0A. The low DC resistance (DCR) helps minimize power losses and improve overall efficiency. The saturation current is 8A. The shielded construction of the inductor effectively reduces electromagnetic interference (EMI). The component's operating temperature ranges from -40°C to +125°C. TDK employs advanced materials and manufacturing processes to ensure high reliability and performance. The compact size makes it suitable for use in mobile devices, portable power supplies, and other applications where space is at a premium.

The VLF12570T series from TDK is engineered for use in numerous power inductor applications, particularly those that demand high current handling and a small form factor. Its construction helps to minimize electromagnetic interference (EMI), making it suitable for sensitive electronic devices. Its robust design and reliable performance make it an excellent choice for various power supply and voltage regulation requirements.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess