The L-93A8AJN/5GD-RV is a Through-Hole LED manufactured by Kingbright Corporation. This is a bi-color LED with a green and red light output, designed for applications requiring visual indication with different colors.
Applications
- Front panel indicators for electronic devices.
- Status indicators for equipment and machinery.
- Safety indicators.
- Diagnostic indicators.
- Consumer electronics displays.
Features
- Bi-color LED: Green and Red.
- Lens Type: Clear.
- Package: Through-Hole.
- Forward Voltage (Green): Typically 2.2V.
- Forward Voltage (Red): Typically 2.0V.
- Luminous Intensity (Green): Varies based on drive current.
- Luminous Intensity (Red): Varies based on drive current.
- Viewing Angle: Typically 50 degrees.
Benefits
- Provides dual-color indication, saving space and component count.
- Clear lens allows for high light output and clarity.
- Through-hole package provides secure and reliable mounting.
- Low forward voltage makes it compatible with low-voltage circuits.
- Wide viewing angle allows for easy visibility from different perspectives.
Additional Details
The L-93A8AJN/5GD-RV LED features a clear lens, which ensures maximum light output and clarity. The through-hole package provides a robust and reliable connection to the printed circuit board. The different colors can be used to indicate different states or conditions, such as on/off, error/normal, or active/inactive.
The typical forward voltage for the green LED is approximately 2.2V, while the red LED has a forward voltage of around 2.0V. The luminous intensity varies depending on the drive current applied to the LED. It is important to use appropriate current limiting resistors to prevent damage to the LED.
The viewing angle is typically around 50 degrees, allowing the light to be easily seen from different viewing positions. The LED is commonly used in a wide variety of applications, from simple indicator lights to more complex display systems. Its bi-color capability makes it a versatile choice for many different projects.