EN
  • EN
  • DE

VLS252010CX-R68M

Part No VLS252010CX-R68M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 680NH 2.62A 50 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 680nH
Tolerance ±20%
Current Rating 2.62A
Current - Saturation 2.52A
DC Resistance (DCR) 50 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 2520
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1117231-VLS252010CX-R68M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS252010CX-R68M CAD Model

Description

The VLS252010CX-R68M is a shielded power inductor manufactured by TDK Corporation. It is designed for power supply circuits, DC-DC converters, and noise filtering applications.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • Smartphones
  • Tablets
  • Digital cameras
  • Noise filtering in signal lines

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Small footprint for space-constrained applications.
  • Inductance Value: 0.68 μH (R68 indicates 0.68μH).
  • High Current Capability: Can handle significant current loads.
  • Low DC Resistance (DCR): Minimizes power loss.
  • Excellent Temperature Stability: Maintains stable performance across a wide temperature range.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Space Saving: Compact size allows for use in small electronic devices.
  • Efficient Power Conversion: Low DCR improves overall power efficiency.
  • Stable Performance: Excellent temperature stability ensures reliable operation in varying environments.
  • Improved Signal Integrity: Effective noise filtering enhances signal quality.

Additional Details:

The VLS252010CX series is known for its small size and shielded construction, which makes it well-suited for applications where space is at a premium and EMI reduction is crucial. The 'R68M' designation signifies an inductance of 0.68 μH (microhenries), with the 'M' likely indicating the tolerance. Key specifications to consider when selecting this inductor include the saturation current (Isat) and the rated current (Irms), which represent the maximum current the inductor can handle before its inductance significantly drops or before it overheats, respectively. The operating temperature range is also an important factor for various application environments. Datasheets from TDK will specify the exact DCR, Isat, and Irms values, along with the self-resonant frequency (SRF) of the inductor.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4359 $58.8465
325+ $0.3577 $116.2525
500+ $0.3465 $173.2500
690+ $0.3354 $231.4260
895+ $0.3242 $290.1590
1,195+ $0.2906 $347.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess