EN
  • EN
  • DE

ZJSR5101-221

Part No ZJSR5101-221
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Description 3-TERMINAL FILTERS FOR SIGNAL LINE AND DC POWER LINE LEAD(ROUND)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1282871-ZJSR5101-221
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZJSR5101-221 CAD Model

Description

The ZJSR5101-221 is a common mode choke coil manufactured by TDK Corporation. It's designed to suppress common mode noise in high-speed differential transmission lines. This component plays a critical role in reducing electromagnetic interference (EMI) and ensuring signal integrity in various electronic devices.

Applications:

  • USB interfaces: Common mode noise suppression for USB 2.0, USB 3.0, and USB 3.1 data lines.
  • HDMI interfaces: Filtering common mode noise on HDMI cables and ports.
  • DisplayPort interfaces: Common mode noise reduction for DisplayPort connections.
  • LVDS (Low-Voltage Differential Signaling): Used in LCD panels and other applications to reduce noise in differential signal transmission.
  • Ethernet interfaces: Filtering common mode noise on Ethernet cables.

Features:

  • High common mode impedance: Effectively attenuates common mode noise signals.
  • Low differential mode impedance: Minimally impacts the desired differential signal.
  • Compact size: Allows for integration into space-constrained applications.
  • Surface mount technology (SMT): Facilitates automated assembly.
  • Excellent temperature stability: Maintains performance over a wide temperature range.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Improved signal integrity: Maintains signal quality by suppressing common mode noise.
  • Enhanced system performance: Improves the overall performance of electronic systems by reducing noise-related issues.
  • Increased reliability: Prevents signal degradation and ensures reliable data transmission.
  • Simplified design: Offers a simple and effective solution for common mode noise suppression.

Additional Details:

The ZJSR5101-221's specific electrical characteristics, such as common mode impedance at various frequencies, differential mode impedance, and rated current, are crucial for proper circuit design. Consult the TDK datasheet for detailed specifications and application guidelines. The component is typically available in a small surface-mount package, suitable for automated assembly processes. Proper placement and layout of the choke coil are essential for optimal noise suppression. This choke coil contributes significantly to achieving reliable and compliant high-speed data transmission in modern electronic devices.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $24.7389
Qualcomm
Need more? Email Us
Altera
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Freescale Semiconductor - NXP
Lowest to $27.1621
Maxim Integrated
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess