EN
  • EN
  • DE

GSP80-130-3P208

Part No GSP80-130-3P208
Manufacturer TDK-Lambda Americas Inc.
Catalog OEM Parts (F - I)
Description Programmable Power Supplies, 2U Rack Mount, Output: 10400W, 0 to 80V, Standard type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095523-GSP80-130-3P208
Categories OEM Parts(F-I)
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GSP80-130-3P208 CAD Model

Description

The GSP80-130-3P208 is an 80W AC-DC power supply manufactured by TDK-Lambda Americas Inc. This power supply is designed to convert AC voltage (typically 208VAC in this case) into a stable DC voltage, making it suitable for powering a wide range of electronic devices and systems. Known for its high efficiency, compact size, and robust design, it ensures reliable performance in various industrial and commercial applications.

Applications

  • Industrial Automation Equipment: Powers PLCs, sensors, and other control devices in industrial settings.
  • Test and Measurement Instruments: Provides stable power for oscilloscopes, multimeters, and signal generators.
  • Medical Devices: Used in non-critical medical equipment such as diagnostic monitors and laboratory instruments.
  • LED Lighting Systems: Powers LED drivers and lighting control systems for energy-efficient lighting solutions.
  • Telecommunications Equipment: Supplies power to network switches, routers, and other communication devices.

Features

  • Universal AC Input: Accepts a wide range of AC input voltages (typically 85-264VAC), making it suitable for global use.
  • High Efficiency: Minimizes energy loss, reducing heat generation and operating costs.
  • Compact Size: Allows for easy integration into space-constrained equipment.
  • Overvoltage Protection: Protects connected devices from damage due to voltage spikes.
  • Overcurrent Protection: Prevents excessive current draw, protecting the power supply and connected devices.
  • Short Circuit Protection: Automatically shuts down in the event of a short circuit to prevent damage.
  • Built-in EMI Filter: Reduces electromagnetic interference, ensuring compliance with regulatory standards.

Benefits

  • Reliable Power Supply: Provides stable and consistent DC power for connected devices.
  • Energy Efficient Operation: High efficiency reduces energy consumption and operating costs.
  • Protection Against Damage: Overvoltage, overcurrent, and short circuit protection safeguards connected devices.
  • Easy Integration: Compact size and universal input voltage simplify installation and integration.
  • Global Compatibility: Universal AC input allows for use in various regions with different voltage standards.

Additional Details

The GSP80-130-3P208 typically features screw terminal connections for easy wiring. It is designed to meet relevant safety and EMC standards. Detailed specifications, including output voltage, output current, and operating temperature range, can be found in the manufacturer's datasheet. The '130' likely indicates the output voltage (e.g., 130VDC or a similar value), but the exact specifications should be verified with the official datasheet.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Panasonic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Essentra Components
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess