EN
  • EN
  • DE

GSESLC5VD1006S-2B

Part No GSESLC5VD1006S-2B
Manufacturer GOOD-ARK Electronics
Catalog OEM Parts (F - I)
Description ESD Transient Voltage Suppressors (TVS), Bi-Directional, Single Configuration 5V DFN1006 (0402)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8536300000, 8536300000
Win Source Part Number 1092359-GSESLC5VD1006S-2B
Categories OEM Parts(F-I)
Manufacturer GOOD-ARK Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GSESLC5VD1006S-2B CAD Model

Description

The GSESLC5VD1006S-2B is a low capacitance TVS (Transient Voltage Suppressor) diode manufactured by GOOD-ARK Electronics. Designed to protect sensitive electronic components from ESD (Electrostatic Discharge) and other transient voltage events, this diode features a small 1006 surface-mount package. Its low capacitance makes it particularly suitable for high-speed data lines where signal integrity is critical.

Applications

  • High-Speed Data Lines: Protection for USB, HDMI, and Ethernet interfaces.
  • Antenna Protection: Safeguarding antenna inputs in wireless devices.
  • Mobile Devices: ESD protection for smartphones, tablets, and other portable electronics.
  • Automotive Electronics: Protecting sensitive electronic control units (ECUs) from transient voltages.
  • Medical Devices: Ensuring reliable operation of medical equipment by preventing ESD damage.

Features

  • Low Capacitance: Minimizes signal distortion and insertion loss in high-speed data lines.
  • Small 1006 Package: Offers a compact footprint for space-constrained applications.
  • Fast Response Time: Quickly clamps transient voltages to a safe level.
  • Low Leakage Current: Reduces power consumption and improves efficiency.
  • High ESD Immunity: Provides robust protection against electrostatic discharge events.

Benefits

  • Maintained Signal Integrity: Ensures clear and reliable data transmission by minimizing signal degradation.
  • Increased System Reliability: Protects sensitive components from damage, extending the lifespan of the product.
  • Reduced Interference: Low capacitance helps minimize interference with other electronic circuits.
  • Efficient Power Consumption: Low leakage current contributes to energy efficiency.
  • Space-Saving Design: Small package allows for integration into compact electronic devices.

Additional Details

The GSESLC5VD1006S-2B is designed for a working voltage of 5V. Refer to the manufacturer's datasheet for detailed specifications, including capacitance values, clamping voltage characteristics, and operating temperature range. The 1006 package dimensions are 1.0mm x 0.6mm. Proper PCB layout and grounding techniques are essential for optimal performance. This TVS diode is compliant with RoHS standards.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Essentra Components
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4,315+ $0.0134 $57.8210
10,420+ $0.0111 $115.6620
16,130+ $0.0108 $174.2040
22,225+ $0.0104 $231.1400
28,740+ $0.0101 $290.2740
38,465+ $0.0090 $346.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 4315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess