EN
  • EN
  • DE

PAQ50S48-3R3/B HFP

Part No PAQ50S48-3R3/B HFP
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Supplies Board Mount DCDC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DCDC Converters
Manufacturer TDK-Lambda Americas Inc.
Win Source Part Number 344220-PAQ50S48-3R3/B HFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAQ50S48-3R3/B HFP CAD Model

Description

The TDK-Lambda PAQ50S48-3R3/B HFP is a quarter-brick isolated DC-DC converter designed for a wide range of applications requiring a stable and efficient 3.3V power source. The 'HFP' designation indicates a Half Function Package, optimized for performance and reliability.

Applications:

  • Distributed Power Architectures: Integrating into systems needing multiple voltage rails.
  • Telecommunications: Powering telecom equipment such as routers, switches and base stations.
  • Networking: Providing power for network servers, and other networking infrastructure.
  • Industrial Automation: Used in industrial control systems, and automated machinery.
  • Medical Equipment: Powering medical devices where high reliability and isolation are crucial (ensure device meets all relevant medical certifications).

Features:

  • High Efficiency: Provides efficient power conversion, reducing heat dissipation and energy consumption.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, accommodating variations in the power source.
  • Isolated Output: Provides galvanic isolation between the input and output, improving safety and reducing noise.
  • Remote On/Off Control: Enables easy integration into systems with remote power management.
  • Output Voltage Trim: Allows for fine-tuning the output voltage to meet specific application requirements.
  • Overcurrent Protection (OCP): Protects the converter and the load from excessive current draw.
  • Overvoltage Protection (OVP): Prevents damage from voltage spikes or overvoltage conditions.
  • Overtemperature Protection (OTP): Shuts down the converter in case of overheating, preventing damage.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits:

  • Reliable Power: Delivers a stable and consistent 3.3V output voltage for sensitive loads.
  • Energy Efficiency: Reduces energy consumption and lowers operating costs.
  • Simplified Integration: Quarter-brick package and remote on/off control simplify system design.
  • Robust Protection: Overcurrent, overvoltage, and overtemperature protection features ensure reliable operation and prevent damage.
  • Compact Size: Space-saving design for high-density power applications.

Additional Details:

The PAQ50S48-3R3/B HFP provides a 3.3VDC output at a maximum current that allows it to deliver up to 50W of power. The isolation voltage is typically 2250VDC. Its operating temperature range extends from -40°C to +85°C. The remote sense capability compensates for voltage drops in the load wiring, ensuring accurate voltage regulation at the point of load. The 'B' indicates that it has a baseplate for improved thermal management. Refer to the manufacturer's datasheet for detailed specifications, safety certifications, and application notes.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess