EN
  • EN
  • DE

KWD5-1515

Part No KWD5-1515
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER +/-15V 5W / Enclosed AC DC Converters 2 Output 15V -15V 180mA, 180mA 85 ~ 265 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr TDK-Lambda Americas Inc
Series KW (5W)
Package Bulk
Product Status Not For New Designs
Type Enclosed
Number of Outputs 2
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Max) 180mA, 180mA
Power (Watts) 5 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -10°C ~ 70°C (With Derating)
Efficiency 73%
Mounting Type Through Hole
Package / Case 6-DIP Module
Size / Dimension 2.16" L x 1.77" W x 0.81" H (54.9mm x 45.0mm x 20.5mm)
Approval Agency CE, CSA, TUV, UL
Line Regulation 0.4%
Load Regulation 0.8%
Weight 0.166 lb (75.3 g)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
California Prop 65 Warning Information
Win Source Part Number 1349691-KWD5-1515
Ultra Librarian 3D Model Ultra Librarian KWD5-1515 CAD Model

Description

The KW (5W) AC DC Converter is a universal input enclosed power supply with a 2.16" L x 1.77" W x 0.81" H (54.9mm x 45.0mm x 20.5mm) size.

  • Manufacturer: TDK-Lambda Americas Inc
  • Application: ITE (Commercial)
  • Power Output: 5W
  • Voltage Input Range: 85 ~ 265 VAC
  • Output Voltages: 15V and -15V
  • Efficiency: 73%
  • Regulation: 0.4% (line) and 0.8% (load)
  • Mounting Type: Through-hole
  • Package: 6-DIP Module
  • Operating Temperature Range: -10°C ~ 70°C (With Derating)
  • Certifications: CE, CSA, TUV, UL

You May Also Be Interested in

Polytronics Technology Corp
AC/DC CONVERTER 150V
Need more? Email Us
Omron
AC/DC CONVERTER 12V 25W
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER +/-15V
Need more? Email Us
Omron
AC/DC CONVERTER 12V 600W
Need more? Email Us
Omron
AC/DC CONVERTER 24V 30W
Need more? Email Us
Omron
PS 600W 24V 27A DIRECT MOUNT
Need more? Email Us
Omron
AC/DC CONVERTER 15V 7W
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 10VDC OUTPUT
Need more? Email Us
Polytronics Technology Corp
SWITCHING POWER MODULE MEDICAL E
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess