EN
  • EN
  • DE

1376388-1

Part No 1376388-1
Manufacturer TE Connectivity
Catalog Barrel - Power Connectors
Description Power Key Series 5mm Pitch 2 Way 1 Row Male Straight PCB Housing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA
Color Natural
Connector System Wire-to-Board
Connector Type Socket
Contact Current Rating 10 A
Contact Retention Without
Contact Style Socket
Current Rating 10 A
Depth 16.2 mm
ELV Compliant
Fastening Type Latch
Flammability Rating UL94 V-0
Gender Receptacle
Height 9.6 mm
Housing Color Natural
Housing Material Nylon
Insulation Diameter 3.1 mm
Lead Free Not Applicable
Length 15.0114 mm
Material Nylon
Max Operating Temperature 221 °C
Max Voltage Rating (AC) 300 V
Min Operating Temperature -22 °C
Mount Cable, Free Hanging
Number of Contacts 2
Number of Positions 2
Number of Power Positions 0
Number of Rows 1
Number of Signal Positions 0
Operating Supply Voltage 300 V
Orientation Straight
Packaging Bulk
Pitch 5 mm
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8536695050, 8538907080
Sealable No
Termination Crimp
Width 16.2052 mm
Wire Gauge (Max) 24 AWG
Wire Gauge (Min) 16 AWG
Win Source Part Number 1187055-1376388-1
Categories Barrel - Power Connectors
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1376388-1 CAD Model

Description

The TE Connectivity 1187055-1376388-1 is a natural colored socket connector with a pitch of 5 mm and 2 number of positions.

  • Pitch: 5 mm
  • Number of Positions: 2
  • Current Rating: 10 A
  • Voltage Rating: 300 V
  • Height: 9.6 mm
  • Mounting Technology: Cable, Free Hanging
  • Application: Barrel - Power Connectors
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Approval: CSA Approved, RoHS Compliant

You May Also Be Interested in

Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR PLUG 1.7X4.75MM SLDR
Need more? Email Us
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
760
Switchcraft Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
865+ $0.0579 $50.0835
2,110+ $0.0475 $100.2250
3,255+ $0.0461 $150.0555
4,485+ $0.0446 $200.0310
5,805+ $0.0431 $250.1955
7,775+ $0.0386 $300.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 865 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess