EN
  • EN
  • DE

1473971-2

Part No 1473971-2
Manufacturer TE Connectivity
Catalog Blade Type Power Connectors
Description CONN RCPT 5POS 2.50MM R/A SLDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series -
Package Tray
Product Status Active
Connector Style Battery
Connector Type Receptacle, Female Blade Sockets
Number of Positions 5
Pitch 0.098" (2.50mm)
Mounting Type Through Hole, Right Angle
Number of Rows 1
Termination Solder
Wire Gauge -
Features Board Guide
Color Black
Fastening Type Spring Retention
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness -
Voltage Rating 30 V
Current Rating (Amps) 7 A
Material - Insulation Thermoplastic
Temperature Range - Operating -30°C ~ 70°C
Base Product Number 1473971
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1365983-1473971-2
Ultra Librarian 3D Model Ultra Librarian 1473971-2 CAD Model

Description

The Blade Type Power Connector Assembly is a reliable and efficient solution for power connections in electronic devices. Manufactured by TE Connectivity AMP Connectors, this connector assembly is designed for through-hole, right angle mounting.

  • Mounting Type: Through Hole, Right Angle
  • Positions: 5
  • Material: Copper Alloy
  • Plating: Gold
  • Current Rating: 7 Amps
  • Voltage Rating: 30 Volts
  • Temperature Range: -30°C to 70°C
  • Color: Black

You May Also Be Interested in

TE Connectivity
CONN HSG PLUG 2POS 11.18MM BLACK
Lowest to $11.2711
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS GRAY
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
TE Connectivity
TERM BLADE NON-GEND 2AWG SILVER
Need more? Email Us
TE Connectivity
CONN HSG 2POS ORANGE
Need more? Email Us
TE Connectivity
CONN HSG PLUG 3POS 11.18MM BLACK
Lowest to $10.4457
Anderson Power Products, Inc.
CONN HSG 2POS GRAY
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess